EN
  • EN
  • DE

PIC16F1503-I/P

Part No PIC16F1503-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 11
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage 2.3 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
Win Source Part Number 791941-PIC16F1503-I/P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F1503-I/P CAD Model

Description

Microchip Technology PIC16F1503-I/P

The PIC16F1503-I/P is a high-performance, 8-bit microcontroller from Microchip Technology, designed to deliver power efficiency and versatility for a wide range of applications. This microcontroller is part of Microchip’s popular PIC16F family, known for its ease of use and robust instruction set that enables efficient handling of low-power operations and complex algorithms alike.

Key Features:

  • Core: The PIC16F1503-I/P is built on a PIC architecture with a CPU speed of up to 20 MHz, providing a solid foundation for applications that require reliable and fast processing capabilities.
  • Memory: Equipped with 3.5 KB of flash program memory, 128 bytes of EEPROM data memory, and 128 bytes of RAM, this microcontroller can handle a variety of tasks without the need for external memory components.
  • I/O Pins: It offers 12 I/O pins, which are highly configurable to suit a broad range of application requirements, from simple control interfaces to more complex peripheral integrations.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC allows the microcontroller to interface with analog sensors and devices, making it ideal for embedded systems that require precise sensor data acquisition.
  • Timers and Comparators: The device includes various timing and analog peripherals, such as timers, comparators, and PWM modules, which are essential for tasks like motor control, LED dimming, and time-sensitive operations.
  • Communication Peripherals: With support for serial communication via USART, SPI, and I2C, the PIC16F1503-I/P can easily communicate with other microcontrollers, sensors, and peripheral devices.
  • Power Management: Its low-power features, including power-saving sleep mode, make it suitable for battery-operated and power-conscious applications.
  • Package: The microcontroller comes in a through-hole, 14-pin PDIP (Plastic Dual In-line Package), which is easy to handle for prototyping and small-scale production.

Applications:

The versatility of the PIC16F1503-I/P makes it an excellent choice for a wide array of applications, including but not limited to consumer electronics, automotive systems, industrial automation, and custom embedded systems. Its robust feature set ensures that designers can implement complex logic and control systems while maintaining a low power footprint.

Conclusion:

In conclusion, the PIC16F1503-I/P from Microchip Technology stands out as a microcontroller that balances performance, power efficiency, and versatility. Whether for professional engineers or hobbyists, this MCU offers a cost-effective solution for a multitude of embedded design projects.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9523 $50.7598
63+ $1.6019 $100.9197
97+ $1.5519 $150.5343
134+ $1.5018 $201.2412
173+ $1.4518 $251.1614
231+ $1.3016 $300.6696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,014 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess