Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 29 Weeks
Features 3 Position Wire to Board Terminal Block Horizontal with Board 0.150" (3.81mm) Through Hole
Manufacturer TE Connectivity
Series Buchanan
Package Tray
Mounting Through Hole
Family Name 284392
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 2266-284392-3, A98167, -284392-3-SI, 2843923
Quantity per package 200
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906156-284392-3
Ultra Librarian 3D Model Ultra Librarian 284392-3 CAD Model

Description

The TE Connectivity 906156-284392-3 is a 3 position wire to board terminal block from TE Connectivity.

  • Mounting: Horizontal with Board 0.150" (3.81mm) Through Hole
  • Series: Buchanan
  • Family Name: 284392
  • Mounting: Through Hole
  • RoHS: Compliant
  • Category: Connectors
  • ECCN: EAR99
  • Package: Tray
  • Quantity per Package: 200
  • Production Lead Time: 29 weeks

You May Also Be Interested in

Eaton Bussmann
TERMINAL BLOCK
Need more? Email Us
ECAD model for KUX12-BP
Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
ECAD model for TB300-0500
WAGO Corporation
PCB TERMINAL BLOCK; PUSH-BUTTON; / 6 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.098" (2.50mm) Through Hole
Lowest to $0.4099
ECAD model for 250-406
Eaton Bussmann
TERMINAL BLOCK KUXRL SERIES
Need more? Email Us
ECAD model for KUXRL6-00WCNUV
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.437\
Need more? Email Us
ECAD model for TB200-04QC15
Eaton Bussmann
TERMINAL BLK BARRIER 15POLE
Need more? Email Us
ECAD model for TB300-15L3L4
Eaton Bussmann
CONN BARRIER STRP 16CIRC 0.375\
Need more? Email Us
ECAD model for TB100-16SP
Eaton Bussmann
TERMINAL BLOCK
Need more? Email Us
ECAD model for TB300-17SP
Eaton Bussmann
BARRIER STRIP
Need more? Email Us
ECAD model for KUSC6-WWC

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6744 $50.2320
75+ $1.3739 $103.0425
115+ $1.3310 $153.0650
160+ $1.2880 $206.0800
205+ $1.2451 $255.2455
270+ $1.1163 $301.4010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,010 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention