EN
  • EN
  • DE

PIC16F1455T-I/ML

Part No PIC16F1455T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 48MHz 14KB (8K x 14) FLASH 16-QFN (4x4)
Manufacturer Microchip Technology
Series PIC® XLP™ 16F
Package Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 8
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
Supply Voltage 2.3V ~ 5.5V
Data Converters A/D 5x10b; D/A 1x5b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-VQFN Exposed Pad
Case / Package 16-QFN (4x4)
Family Name PIC16F1455
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC16F1455T-I/MLDKR, PIC16F1455T-I/MLCT, PIC16F1455T-I/ML-ND, PIC16F1455T-I/MLTR
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889423-PIC16F1455T-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC16F1455T-I/ML CAD Model

Description

The PIC16F1455T-I/ML is a highly versatile and powerful microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications that require embedded control systems. This MCU is part of the PIC16F family, which is renowned for its ease of use, low power consumption, and robust feature set.

Key Features:

  • Core: The device features a precision 8-bit CMOS microcontroller core with a 48 MHz internal oscillator, providing a solid foundation for applications that require accurate timing and control.
  • Memory: It comes with 14 KB of flash program memory, 1 KB of SRAM, and 256 bytes of EEPROM, which is ample for a variety of small to medium complexity applications.
  • I/O Pins: The PIC16F1455T-I/ML is equipped with 12 I/O pins, which can be configured for a variety of peripheral functions, such as timers, counters, and communication interfaces.
  • Communication Peripherals: Integrated communication peripherals include I2C, SPI, and UART for easy data transfer and communication with other devices in a system.
  • Temperature Range: It operates within an extended temperature range from -40°C to 85°C, making it suitable for industrial-grade applications.
  • Power Management: The MCU features a range of power-saving modes, including idle and sleep modes, which are crucial for battery-operated and power-sensitive designs.
  • Package: The device comes in a 16-pin QFN (Quad Flat No-leads) package, ideal for space-constrained applications.

Applications:

The PIC16F1455T-I/ML is a versatile MCU that can be used in a variety of applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Automation
  • Medical Devices
  • Internet of Things (IoT) Devices

With its robust set of features and capabilities, the PIC16F1455T-I/ML from Microchip Technology is an ideal choice for developers looking for a reliable and flexible MCU to power their embedded systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
Lowest to $2.0975
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7058 $51.8812
33+ $3.0406 $100.3398
51+ $2.9456 $150.2256
71+ $2.8506 $202.3926
91+ $2.7556 $250.7596
122+ $2.4705 $301.4010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,590 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess