EN
  • EN
  • DE

PIC16C925-I/PT

Part No PIC16C925-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 64/68-Pin CMOS Microcontrollers with LCD Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 7KB (4K x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 176 x 8
Supply Voltage 4 V ~ 5.5 V
Data Converters A/D 5x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 1237919-PIC16C925-I/PT
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16C925
Introduction Date March 22, 2001
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian PIC16C925-I/PT CAD Model

Description

Product Overview: PIC16C925-I/PT

The PIC16C925-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robustness and versatility in various applications. This 8-bit MCU is part of Microchip's extensive PIC family, designed to offer a perfect blend of power efficiency and functionality for designers and engineers.

Encased in a 44-pin TQFP (Thin Quad Flat Package), the PIC16C925-I/PT features a wide operating voltage range, typically from 2.0V to 5.5V, making it suitable for low-power applications and compatible with most power systems in embedded design. Its clock speed is impressive, with a maximum frequency of 20 MHz, providing the necessary computational speed for time-sensitive tasks.

Memory and Peripheral Features

The MCU boasts a substantial program memory space with 14KB of flash, which is ideal for storing complex programs and routines. Additionally, it is equipped with 368 bytes of RAM and 256 bytes of EEPROM, facilitating efficient data storage and retrieval operations.

One of the standout features of the PIC16C925-I/PT is its array of built-in peripherals. It includes:

  • An 8-bit timer and two 16-bit timers for precise event timing and pulse generation
  • A Capture/Compare/PWM (CCP) module to handle complex timing and control operations
  • A Universal Synchronous Asynchronous Receiver Transmitter (USART) module for serial communication, which is essential for interfacing with other microcontrollers, computers, and peripherals
  • A Synchronous Serial Port (SSP) with SPI and I2C capabilities for multi-device communication
  • 10-bit Analog-to-Digital Converter (ADC) with up to 8 channels, allowing the microcontroller to interface with analog sensors and convert their signals into digital values

Robust Protection Features

Microchip Technology has equipped the PIC16C925-I/PT with features that ensure reliable operation under adverse conditions. It includes Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), Watchdog Timer (WDT), and brown-out reset (BOR), safeguarding the MCU against unexpected power fluctuations and system instabilities.

With its extensive instruction set, configurable oscillators, and power-saving sleep mode, the PIC16C925-I/PT is an excellent choice for applications requiring a smart, compact, and energy-efficient MCU. It is widely used in industrial control systems, consumer electronics, automotive applications, and much more, proving its adaptability and utility in the ever-evolving field of embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9724 $55.7792
18+ $5.7210 $102.9780
28+ $5.5422 $155.1816
38+ $5.3634 $203.8092
49+ $5.1846 $254.0454
65+ $4.6483 $302.1395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,440 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess