EN
  • EN
  • DE

PIC16C773/SO

Part No PIC16C773/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 28SOIC / PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 5.5V
Data Converters A/D 6x12b
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC16C773
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16C773-04/SO,PIC16C773SO,PIC16C773-20/SO,PIC16C773/SO-NDR
Standard Package 27
Win Source Part Number 1322914-PIC16C773/SO
Ultra Librarian 3D Model Ultra Librarian PIC16C773/SO CAD Model

Description

Microchip Technology's PIC16C773/SO Microcontroller

The PIC16C773/SO is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to offer a versatile and powerful solution for a wide range of embedded applications. This robust MCU is part of the renowned PIC family, known for its ease of use, reliability, and cost-effectiveness, making it an ideal choice for both hobbyists and professional developers.

At the heart of the PIC16C773/SO is a precision-engineered RISC architecture that operates at a maximum frequency of 20 MHz. This architecture enables the MCU to execute most instructions in just a single cycle, leading to exceptional speed and efficiency. The device comes in a compact 28-pin SOIC (Small Outline Integrated Circuit) package, which is well-suited for space-constrained applications while still providing ample I/O options for interfacing with peripherals and other devices.

The microcontroller boasts 7 KB of flash memory, providing ample space for complex programs and algorithms. Additionally, with 192 bytes of RAM and 128 bytes of EEPROM, the PIC16C773/SO offers enough storage for data buffering and non-volatile storage of configuration parameters. The EEPROM ensures data retention through power cycles, which is critical for applications that require data logging or settings storage.

One of the standout features of the PIC16C773/SO is its integrated analog-to-digital converter (ADC) with 5 channels of 8-bit resolution, enabling the MCU to interface directly with analog sensors and transducers. This makes it particularly suitable for applications in process control, measurement, and monitoring systems where analog signal processing is required.

Furthermore, the MCU includes two 8-bit timers, a 16-bit timer, and a Watchdog Timer (WDT) to help maintain system integrity. It also supports serial communication via USART, which can be configured for standard asynchronous serial communication, synchronous serial communication, or as a Serial Peripheral Interface (SPI).

With its power-saving features, such as Power-on Reset (POR), Device Reset Timer (DRT), and selectable oscillator options, the PIC16C773/SO is designed to excel in power-sensitive applications. It supports a wide operating voltage range, ensuring flexibility and reliability across different power supply conditions.

In summary, the PIC16C773/SO from Microchip Technology is a versatile and efficient microcontroller that is well-suited for a myriad of embedded system applications. Its combination of processing power, memory options, and integrated peripherals makes it a smart choice for designers looking to optimize their projects' performance and cost.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess