Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 15
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
Data RAM Size 256 x 8
Supply Voltage - Operating 4 V to 5.5 V
Data Converters A/D 6x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-SOIC
Win Source Part Number 061760-PIC16C771-I/SO
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C771-I/SO CAD Model

Description

Microchip Technology's PIC16C771-I/SO Microcontroller

The PIC16C771-I/SO is a high-performance, CMOS, fully-static, 8-bit microcontroller in a versatile surface-mount SOIC package, designed by Microchip Technology. This powerful MCU is packed with Microchip's PIC architecture, which is renowned for its minimal instruction set and remarkable power efficiency.

Key Features

  • CPU: The core of the PIC16C771-I/SO operates at a speed of up to 20 MHz, and it is capable of executing most instructions in just a single machine cycle, which translates to exceptional performance and responsiveness for a wide array of applications.
  • Memory: It comes with 14 KB of on-board program memory and 368 bytes of RAM, ensuring ample space for complex programs and sufficient temporary data storage for real-time operations.
  • I/O Ports: The device is equipped with 33 input/output pins, which provides extensive interfacing capabilities with other peripherals or devices. This makes it a versatile choice for various electronic applications.
  • Analog Features: It includes an 8-channel, 8-bit Analog-to-Digital Converter (ADC), allowing the microcontroller to process analog signals, which is essential for sensor-based applications.
  • Timers: The microcontroller contains two timers, one 8-bit and one 16-bit, which are critical for time-related tasks such as pulse generation, measurement, and event timing.
  • Power Management: The PIC16C771-I/SO features a range of power-saving modes, including an idle mode and a power-down mode, which helps in reducing power consumption and extending battery life in portable devices.
  • Temperature Range: This microcontroller operates over an industrial temperature range, making it suitable for harsh environments.

Applications

The PIC16C771-I/SO microcontroller is ideal for a variety of applications, including but not limited to industrial control systems, automotive applications, robotics, smart sensors, and consumer electronics. Its robust set of features and capabilities make it a go-to solution for designers looking for a reliable and flexible microcontroller.

Reliability and Quality

Microchip Technology is a leader in providing high-quality, reliable microcontrollers. The PIC16C771-I/SO is no exception, as it is designed to meet the stringent requirements of the electronics industry. With its wide operating voltage and temperature ranges, along with its robust feature set, this microcontroller is engineered to perform reliably in the most demanding of applications.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
ECAD model for R5F21347WKFP#U0
Texas Instruments
IC MCU 8BIT 8KB FLASH 48TSSOP
Need more? Email Us
ECAD model for COP8CCE9IMT9
STMicroelectronics
IC MCU 32BIT 256KB FLASH 100BGA
Lowest to $17.2211
ECAD model for STM32F107VCH6
NXP / Nexperia
Lowest to $13.5910
ECAD model for MIMXRT1064CVL5B
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF166KPMC-G-JNE2
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF1A2MPMC-G-SNE2
Silicon Labs
IC MCU 8BIT 32KB FLASH 32QFP / 8051 series Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-QFP (7x7)
Need more? Email Us
ECAD model for C8051F560-IQ
NXP / Nexperia
Need more? Email Us
ECAD model for P89LPC935FHN,151
NXP / Nexperia
ColdFire Microcontroller | IC MCU 32BIT 256KB FLASH 80LQFP
Lowest to $46.9173
ECAD model for MCF51AC256BCLKE

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.3511 $88.7022
4+ $36.3903 $145.5612
6+ $35.2532 $211.5192
8+ $34.1161 $272.9288
10+ $32.9791 $329.7910
14+ $29.5678 $413.9492
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,800 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention