EN
  • EN
  • DE

PIC16C77-04I/PT

Part No PIC16C77-04I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB OTP 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Core Processor PIC
Data Bus Width 8-Bit
Speed 4MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 33
Program Memory Size 14KB (8K x 14)
Program Memory Type OTP
Date RAM Size 368 x 8
Supply Voltage 4V ~ 6V
Data Converters A/D 8x8b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-TQFP
Supplier Device Package 44-TQFP
Family Part Number PIC16C77
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 719922-PIC16C77-04I/PT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16C77-04I/PT CAD Model

Description

Microchip Technology PIC16C77-04I/PT Microcontroller

The PIC16C77-04I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture and versatility in various applications. This 8-bit microcontroller is part of Microchip's extensive PIC family, which is celebrated for its ease of use and reliability in embedded systems.

This particular model comes in a 44-pin TQFP (Thin Quad Flat Package) which offers a compact footprint while providing ample I/O options for interfacing with peripherals. With an operating temperature range of -40°C to +85°C, it is designed to perform reliably in harsh environments, making it suitable for industrial, automotive, and consumer applications.

Key Features:

  • CPU Speed: The PIC16C77-04I/PT operates at a clock speed of 4 MHz, providing a good balance between power consumption and processing capability.
  • Program Memory: It boasts 14KB of on-chip program memory, allowing for the storage of complex programs and routines.
  • RAM: With 368 bytes of RAM, this MCU can handle data-intensive operations, making it ideal for data manipulation and buffering.
  • I/O Pins: The device includes 33 I/O pins, granting developers the flexibility to connect a wide range of sensors, actuators, and other peripherals.
  • Timers and Counters: It features three timers/counters, which are essential for tasks like PWM (Pulse Width Modulation), timekeeping, and event counting.
  • 8-Channel 8-Bit A/D Converter: The built-in analog-to-digital converter allows for accurate reading of analog signals, which is crucial for sensor interfacing and data acquisition tasks.
  • Serial Communication: The MCU supports serial communication through USART (Universal Synchronous Asynchronous Receiver Transmitter), enabling it to communicate with other microcontrollers, computers, and various serial devices.

The PIC16C77-04I/PT is equipped with a range of features that make it a versatile choice for a multitude of embedded applications. Its EEPROM memory ensures data retention even without power, and its power-saving features like Power-on Reset (POR) and Device Reset Timer (DRT) help in creating energy-efficient designs. Additionally, the MCU's protection mechanisms, such as Watchdog Timer (WDT) and code protection, ensure reliable and secure operation.

Whether you are developing consumer electronics, automotive systems, or industrial controls, the PIC16C77-04I/PT from Microchip Technology provides a solid foundation for your embedded solutions with its performance, extensive feature set, and robustness.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1395 $63.9765
16+ $7.4994 $119.9904
24+ $7.2650 $174.3600
33+ $7.0305 $232.0065
43+ $6.7972 $292.2796
57+ $6.0938 $347.3466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess