EN
  • EN
  • DE

PIC16C73A-20I/SP

Part No PIC16C73A-20I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 28SDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
Data RAM Size 192 x 8
Supply Voltage - Operating 4 V to 6 V
Data Converters A/D 5x8b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SPDIP
Win Source Part Number 061753-PIC16C73A-20I/SP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C73A-20I/SP CAD Model

Description

Microchip Technology's PIC16C73A-20I/SP Microcontroller

The PIC16C73A-20I/SP is a high-performance, EPROM-based 8-bit microcontroller from Microchip Technology, designed to deliver a perfect blend of power and efficiency for a wide array of embedded system applications. This microcontroller operates at a maximum frequency of 20 MHz, providing a swift and responsive experience for time-critical tasks. Encased in a 28-pin SPDIP (Plastic Dual In-line Package), the PIC16C73A-20I/SP offers a robust set of features suitable for industrial, automotive, and consumer electronics.

At the core of the PIC16C73A-20I/SP lies a powerful RISC architecture that allows for fast instruction execution, with most instructions operating within a single clock cycle. This microcontroller comes equipped with 7 KB of on-chip program memory, ensuring ample space for application code. The device also includes 192 bytes of RAM for data storage and manipulation, along with a versatile 128 bytes of EEPROM for non-volatile data retention across power cycles.

The microcontroller's I/O capabilities are versatile, featuring 22 configurable input/output pins that can be tailored to interface with a wide range of peripherals and sensors. Additionally, the PIC16C73A-20I/SP boasts a rich set of integrated peripherals, including:

  • Three independent timer/counters for precise event timing and counting
  • Two Capture/Compare/PWM (CCP) modules to aid in the generation of PWM signals for motor control and other applications
  • A synchronous serial port (SSP) for SPI and I2C communication, enabling easy connectivity with other microcontrollers, sensors, and memory devices
  • An 8-channel, 8-bit Analog-to-Digital Converter (ADC) for interfacing with analog sensors and converting their signals into digital form

For enhanced reliability, the PIC16C73A-20I/SP offers a wide operating voltage range of 4.0V to 5.5V and is rated for industrial temperature ranges, making it resilient under varying environmental conditions. Additionally, it includes safety features such as Power-on Reset (POR), Device Reset Timer (DRT), and Watchdog Timer (WDT) to ensure stable operation during unexpected scenarios.

With its robust feature set and Microchip's reputation for quality, the PIC16C73A-20I/SP microcontroller is an ideal choice for designers looking to integrate a reliable and capable microcontroller into their next project.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3532 $58.0596
8+ $15.8801 $127.0408
12+ $15.3834 $184.6008
16+ $14.8880 $238.2080
21+ $14.3913 $302.2173
27+ $12.9025 $348.3675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess