EN
  • EN
  • DE

PIC16C72A-04I/SS

Part No PIC16C72A-04I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 41 Weeks
Features PIC series Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 28-SSOP
Manufacturer Microchip Technology
Series PIC® 16C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
Supply Voltage 4V ~ 5.5V
Data Converters A/D 5x8b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name PIC16C72
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 47
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889403-PIC16C72A-04I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16C72A-04I/SS CAD Model

Description

Microchip Technology PIC16C72A-04I/SS Microcontroller

The Microchip PIC16C72A-04I/SS is a high-performance, CMOS, fully-static, 8-bit microcontroller packed with a variety of features that make it an ideal choice for a wide range of applications in the embedded systems domain. With its low-power consumption and high-speed processing capabilities, it is particularly well-suited for automation, control, and monitoring tasks.

This microcontroller comes in a compact 28-pin SSOP (Shrink Small Outline Package) that is both space-saving and offers a reliable connection for embedded designs. The PIC16C72A operates at a frequency of 4 MHz, providing a balanced trade-off between speed and power consumption, making it a versatile choice for battery-powered and power-sensitive applications.

One of the standout features of the PIC16C72A-04I/SS is its robust I/O capabilities. It boasts 22 I/O pins that can be programmed to handle a variety of functions, from simple digital inputs and outputs to more complex tasks like PWM (Pulse Width Modulation) and capture/compare operations. This flexibility allows designers to use the same microcontroller for multiple purposes, reducing the complexity and cost of their systems.

The device is equipped with 3.5KB of on-chip program memory and 128 bytes of RAM, providing ample space for application code and data storage. Additionally, it includes an 8-level deep hardware stack, which simplifies the implementation of complex software routines and interrupt-driven tasks.

Other features of the PIC16C72A-04I/SS include:

  • Analog-to-Digital Converter (ADC) with 5 channels, allowing the microcontroller to interface with analog sensors and transducers directly.
  • A synchronous serial port for SPI and I2C communication, enabling easy connectivity with peripheral devices and other microcontrollers.
  • A Watchdog Timer (WDT) that helps to ensure reliable operation by resetting the microcontroller in the event of software anomalies.
  • Power-saving modes such as Sleep mode, which significantly reduce power consumption when the microcontroller is not actively processing.

With its combination of features, the Microchip PIC16C72A-04I/SS is a powerful and flexible microcontroller option for designers looking to create sophisticated yet cost-effective products. Whether you're developing consumer electronics, automotive systems, or industrial controls, the PIC16C72A-04I/SS offers a solid foundation for your embedded solution.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5186 $62.0744
10+ $12.7327 $127.3270
15+ $12.3354 $185.0310
20+ $11.9369 $238.7380
26+ $11.5396 $300.0296
34+ $10.3453 $351.7402
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
In Stock: 1,000 pieces Factory Stock: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess