EN
  • EN
  • DE

PIC16F1788-I/SS

Part No PIC16F1788-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 32MHz
Number of I/O 24
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 2K x 8
Supply Voltage - Operating 2.3 V to 5.5 V
Data Converters A/D 11x12b, D/A 1x8b, 3x5b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 1088398-PIC16F1788-I/SS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F1788-I/SS CAD Model

Description

Microchip Technology's PIC16F1788-I/SS Microcontroller

The PIC16F1788-I/SS is a versatile 8-bit microcontroller from Microchip Technology, designed to cater to a wide range of applications, from industrial controls to consumer electronics. It is part of the enhanced mid-range PIC16 family and comes with an array of integrated features that facilitate complex functions and improve system performance while maintaining low power consumption.

This microcontroller is equipped with a 28-pin SSOP (Shrink Small Outline Package) that offers a compact footprint while still providing ample I/O options for interfacing with other components. The PIC16F1788-I/SS operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.

Key Features:

  • CPU: Enhanced Mid-range 8-bit CPU with a wide operating voltage range of 1.8V to 5.5V, making it suitable for battery-powered and low-power applications.
  • Memory: Features 7 KB of flash program memory, 256 bytes of EEPROM, and 512 bytes of RAM, providing ample space for application code and data storage.
  • Peripherals: Includes versatile peripherals such as:
    • 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels
    • Two Enhanced Capture/Compare/PWM (ECCP) modules for advanced motor control and LED dimming
    • Two Comparators with Voltage Reference for sensing and control tasks
    • Serial communication interfaces including I²C, SPI, and EUSART for robust data communication
  • Special Microcontroller Features: Power-saving modes (Idle and Doze), programmable brown-out reset, in-circuit serial programming (ICSP), and in-circuit debug (ICD) for enhanced development and debugging capabilities.
  • Development Support: Compatible with Microchip's MPLAB® X Integrated Development Environment (IDE) and MPLAB® Code Configurator for streamlined programming and configuration.

The PIC16F1788-I/SS is a robust and feature-rich microcontroller that provides designers with the flexibility and power to create sophisticated and efficient electronic designs. Whether it's for automation systems, smart devices, or custom embedded solutions, this microcontroller stands out as a reliable choice for both hobbyists and professional engineers.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4908 $54.9080
23+ $4.5053 $103.6219
35+ $4.3645 $152.7575
48+ $4.2237 $202.7376
62+ $4.0829 $253.1398
82+ $3.6605 $300.1610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess