Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PIC series Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) EPROM, UV 18-CERDIP
Manufacturer Microchip Technology
Series PIC® 16C
Package Tube
Part Status Obsolete
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 13
Program Memory Size 3.5KB (2K x 14)
Program Memory Type EPROM, UV
Supply Voltage 4V ~ 5.5V
Data Converters A/D 4x8b
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 18-CDIP (0.300", 7.62mm) Window
Case / Package 18-CERDIP
Family Name PIC16C716
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16C716/JW-NDR, PIC16C716/JWR, PIC16C716/JWR-ND, Q811661
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905439-PIC16C716/JW
Ultra Librarian 3D Model Ultra Librarian PIC16C716/JW CAD Model

Description

Microchip Technology's PIC16C716/JW Microcontroller

The PIC16C716/JW from Microchip Technology is a high-performance, CMOS, fully-static, 8-bit microcontroller packed with a variety of features that make it a versatile choice for a wide range of applications. This microcontroller is designed to provide a perfect balance between power and flexibility, with a focus on ease of use and cost-effectiveness.

At the heart of the PIC16C716/JW is a powerful RISC architecture that allows the execution of most instructions in a single cycle, enabling high-speed processing and increased efficiency. The device comes with 3.5KB of on-chip program memory and 128 bytes of RAM, providing ample space for code and data storage for small to medium complexity applications.

One of the standout features of the PIC16C716/JW is its integrated analog-to-digital converter (ADC) with 8 channels and 8-bit resolution, which simplifies the process of reading analog signals. This is particularly useful for sensor interfacing and real-time data analysis. Additionally, the microcontroller offers a synchronous serial port for SPI and I2C communication, making it easy to connect with other ICs and peripherals.

The device also includes a range of timers, including an 8-bit timer and a 16-bit timer, which can be used for event counting, pulse generation, and time-based operations. The PIC16C716/JW supports interrupt handling with an easy-to-use interrupt system that enhances its real-time performance.

For designers concerned with power consumption, the PIC16C716/JW has power-saving features such as a power-on reset, programmable brown-out reset, and an on-chip voltage reference that contribute to reliable operation under varying voltage conditions. The microcontroller is available in a windowed ceramic package (JW) that allows for erasure and reprogramming with UV light, facilitating rapid prototyping and iterative development.

With its rich set of peripherals, low power consumption, and robust instruction set, the PIC16C716/JW from Microchip Technology is an ideal choice for applications in automation, consumer electronics, automotive systems, and more. Its flexibility and reliability make it a go-to microcontroller for engineers and hobbyists alike who require a compact, yet powerful, solution.

You May Also Be Interested in

Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC®)
Lowest to $4.0684
ECAD model for CY8C3246LTI-125
Microchip Technology
IC MCU 16BIT 16KB FLASH 28SSOP
Lowest to $6.7092
ECAD model for DSPIC33EP16GS202-E/SS
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF112NPMC-G-JNE2
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9DF125EPMC-GSE2
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90351ESPMC-GS-243E1
Cypress Semiconductor Corp
IC MCU SC-ASSP CS100 48WSON / series Microcontroller IC
Need more? Email Us
ECAD model for CY8AA4063WQN-GS-JKERE1
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for MB91F362GAPFVS-GK5E1
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F534BPMC-GSAE2
Texas Instruments
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.5511
ECAD model for TM4C1231D5PZIR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention