Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Sufficient
Family Name AF4825P
Introduction Date July 26, 2004
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Win Source Part Number 45392-AF4825PSLA
Ultra Librarian 3D Model Ultra Librarian AF4825PSLA CAD Model

Description

AF4825PSLA Product Description

The AF4825PSLA is a versatile electronic component designed for a range of applications requiring reliable performance and efficiency. It is characterized by its robust design and high thermal conductivity, making it an ideal choice for power management and amplification tasks.

  • Features and Benefits:
    • High Efficiency: Ensures low power loss and efficient operation.
    • Compact Design: Suitable for space-constrained applications.
    • Thermal Stability: Ideal for environments with fluctuating temperatures.
  • Application/Project Use:
    • Power Supply Units
    • Audio Amplifiers
    • Renewable Energy Systems

The AF4825PSLA provides an excellent balance between performance and durability, making it a staple for industrial and consumer electronics alike.

You May Also Be Interested in

Others
Need more? Email Us
ECAD model for MCX304EV
Fujitsu Electronics America, Inc.
IC MICROCONTROLLER 80LQFP
Need more? Email Us
ECAD model for MB89097
Others
Need more? Email Us
ECAD model for MD114
Fujitsu Electronics America, Inc.
IC ANALOG
Need more? Email Us
ECAD model for MB95F108AHS
Others
Need more? Email Us
ECAD model for MCA9124AST1-T-3.3V
Fujitsu Electronics America, Inc.
IC ANALOG
Need more? Email Us
ECAD model for MB91F133A
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
ECAD model for 606075
Others
Need more? Email Us
ECAD model for MCB0805G601PT
Others
Lowest to $0.3506
ECAD model for MCA9124AST1-T-1.8V

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention