EN
  • EN
  • DE

PIC16C715T-04I/SO

Part No PIC16C715T-04I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 18SOIC / MCU 8-bit PIC RISC 3.5KB EPROM 5V 18-Pin SOIC W T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Reel package
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 13
Program Memory Size 3.5KB (2K x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 128 x 8
Supply Voltage 4 V ~ 5.5 V
Data Converters A/D 4x8b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 18-SOIC (0.295", 7.50mm Width)
Manufacturer Package 18-SOIC
Win Source Part Number 791924-PIC16C715T-04I/SO
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16C715
Introduction Date July 28, 1997
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC16C715T-04I/SO CAD Model

Description

Product Overview

The PIC16C715T-04I/SO is a high-performance, CMOS, 8-bit microcontroller with integrated analog-to-digital (A/D) converter, manufactured by Microchip Technology. This microcontroller is designed to deliver exceptional versatility and adaptability, making it an ideal solution for a wide range of applications in the automotive, industrial, appliances, and consumer electronics sectors.

Key Features

  • Core: The device features a PIC16C7x core with a maximum speed of 4 MHz, providing a solid foundation for applications requiring reliable control operations.
  • Memory: It includes 1.75 KB of program memory and 128 bytes of RAM, offering sufficient space for small to medium complexity programs and data storage.
  • I/O Ports: The microcontroller comes with 13 I/O pins, enabling it to interface with a variety of peripherals and sensors.
  • A/D Converter: An 8-bit, 4-channel A/D converter is integrated into the microcontroller, facilitating direct conversion of analog signals to digital form for processing.
  • Timer Modules: Equipped with two timer modules, the PIC16C715T-04I/SO provides flexible timing solutions for event counting and time-based operations.
  • EEPROM: It also contains 64 bytes of EEPROM data memory, allowing for non-volatile storage of critical data.
  • Operating Voltage: The operating voltage range of 4.0V to 5.5V makes it suitable for standard 5V logic level circuits.
  • Temperature Range: This microcontroller operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Package: The PIC16C715T-04I/SO is available in a 18-pin SOIC package, which is widely used and suitable for surface-mount technology (SMT) board designs.

Applications

The versatility of the PIC16C715T-04I/SO makes it a preferred choice for various applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Power management systems
  • Custom embedded systems

Why Choose the PIC16C715T-04I/SO?

With its robust feature set, the PIC16C715T-04I/SO from Microchip Technology is engineered to meet the demands of complex and power-sensitive applications. Its integrated A/D converter and memory options, along with a wide operating temperature range, make it a reliable and cost-effective choice for designers and engineers seeking a compact, yet powerful microcontroller solution.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess