EN
  • EN
  • DE

M29F400FT55N3F2

Part No M29F400FT55N3F2
Manufacturer Micron Technology Inc.
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829087-M29F400FT55N3F2
Ultra Librarian 3D Model Ultra Librarian M29F400FT55N3F2 CAD Model

Description

The M29F400FT55N3F2 is a 4 Mbit (512Kb x8 or 256Kb x16) non-volatile Flash memory device from Micron Technology Inc. It's organized as either 524,288 bytes or 262,144 words, selectable via an external pin. This memory is designed for a wide range of applications requiring fast read access and reliable data storage.

Applications:

  • Embedded Systems: Ideal for storing firmware, boot code, and configuration data in embedded systems.
  • Industrial Control: Used in industrial controllers for storing program code and data logs.
  • Networking Equipment: Suitable for storing configuration settings and boot images in routers, switches, and other networking devices.
  • Consumer Electronics: Found in various consumer devices for storing application code and data.
  • Automotive Systems: Used in automotive electronics for storing calibration data and software.

Features:

  • High-Speed Read Access: Offers fast read access times, typically around 55ns, for quick data retrieval.
  • Sector Erase: Features sector erase capability, allowing individual sectors to be erased without affecting other memory areas.
  • Program/Erase Controller: Includes an on-chip program/erase controller for simplified programming and erasing operations.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
  • Versatile Interface: Supports a standard parallel interface for easy integration with various microcontrollers and processors.
  • Top Boot Sector Protection: Provides protection for the top boot sector, preventing accidental erasure or programming.

Benefits:

  • Fast Performance: Enables quick execution of code and fast data retrieval, improving system performance.
  • Reliable Data Storage: Ensures reliable data storage with high endurance and data retention.
  • Simplified Programming: Simplifies programming and erasing operations with the on-chip program/erase controller.
  • Low Power Operation: Reduces power consumption, extending battery life in portable devices.
  • Flexible Memory Organization: Offers flexible memory organization options to suit different application needs.

Additional Details:

The M29F400FT55N3F2 operates on a single 5V power supply. It features a JEDEC standard pinout for easy replacement and upgrade. The device is available in various package options, including TSOP and PLCC. It offers high endurance, with a minimum of 100,000 program/erase cycles per sector, and long data retention, typically exceeding 20 years.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $5.8956
Micron Technology Inc.
LPDDR4 48G 1.5GX32 FBGA QDP / SDRAM - Mobile LPDDR4X Memory IC 48Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $71.6418
Adesto Technologies
IC CBRAM 64KBIT I2C 750KHZ 8SOIC / CBRAM Memory IC 64Kbit I²C 750 kHz 8-SOIC
Need more? Email Us
STMicroelectronics
IC EEPROM 16KBIT SPI 20MHZ 8SOIC
Lowest to $0.3379
Adesto Technologies
IC FLASH 4MBIT SPI 85MHZ 8WLCSP / FLASH Memory IC 4Mbit SPI 85 MHz 8-WLCSP (1.63x1.58)
Lowest to $13.9285
Winbond Electronics
IC FLASH 8MBIT SPI/QUAD 8SOIC
Lowest to $0.9504
Adesto Technologies
IC FLASH 8MBIT SPI 85MHZ 8SOIC / FLASH Memory IC 8Mbit SPI 85 MHz 8-SOIC
Lowest to $3.7068
Adesto Technologies
IC FLASH 32MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 108 MHz 8-SOIC
Lowest to $1.5884
Microchip Technology
IC EEPROM 1KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 1Kbit I²C 1 MHz 900 ns 8-SOIC
Lowest to $0.3862

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess