EN
  • EN
  • DE

PIC16C712-20E/P

Part No PIC16C712-20E/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB OTP 18DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 13
Program Memory Size 1.75KB (1K x 14)
Program Memory Type OTP
Data RAM Size 128 x 8
Supply Voltage - Operating 4 V to 5.5 V
Data Converters A/D 4x8b
Oscillator Type External
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 18-PDIP
Win Source Part Number 004369-PIC16C712-20E/P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C712-20E/P CAD Model

Description

The PIC16C712-20E/P is a powerful 8-bit microcontroller from the renowned manufacturer Microchip Technology. This high-performance CMOS chip is designed to handle a wide range of embedded applications. It is particularly well-suited for automation and control systems, thanks to its robust set of features and capabilities.

Key Features:

  • CPU: The PIC16C712-20E/P is built around a versatile 8-bit CPU, designed to execute powerful instructions with efficiency and speed, ensuring smooth operation even in complex tasks.
  • Operating Speed: It boasts a maximum CPU speed of 20MHz, which provides swift processing capabilities for time-sensitive applications.
  • Program Memory: With 1.75KB of on-board EPROM, this microcontroller offers ample space for application code, making it suitable for a wide array of programming needs.
  • Data Memory: It includes 68 bytes of RAM and 64 bytes of EEPROM data memory, useful for storing variables and persistent data across power cycles.
  • I/O Ports: The device features 13 I/O pins, providing flexibility in interfacing with external peripherals and circuitry.
  • Timers: It has two built-in timers, which are essential for managing time-related tasks, such as generating delays or measuring time intervals.
  • Analog Features: The PIC16C712-20E/P comes with an 8-channel, 8-bit Analog-to-Digital Converter (ADC), enabling it to interface with analog sensors and devices.
  • Power Management: It supports a wide operating voltage range from 4V to 5.5V, allowing for flexibility in power supply design and ensuring compatibility with various system voltages.

Applications:

The versatility of the PIC16C712-20E/P makes it an ideal choice for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Home appliances
  • Medical devices

Overall, the PIC16C712-20E/P from Microchip Technology is a reliable and cost-effective microcontroller solution that delivers the performance and features necessary for a wide range of electronic applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess