EN
  • EN
  • DE

PIC16C710-04I/SO

Part No PIC16C710-04I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 896B OTP 18SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 41 Weeks
Features PIC series Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 18-SOIC
Manufacturer Microchip Technology
Series PIC® 16C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 13
Program Memory Size 896B (512 x 14)
Program Memory Type OTP
Supply Voltage 4V ~ 6V
Data Converters A/D 4x8b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 18-SOIC (0.295", 7.50mm Width)
Case / Package 18-SOIC
Family Name PIC16C710
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16C710-04I/SO-NDR, PIC16C710-04I/SOR-ND, PIC16C710-04I/SOR
Quantity per package 42
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889391-PIC16C710-04I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16C710-04I/SO CAD Model

Description

The PIC16C710-04I/SO is a versatile and powerful microcontroller unit (MCU) from the renowned semiconductor manufacturer, Microchip Technology. This MCU is designed to cater to a wide range of applications, from simple low-power devices to more complex control systems. It is well-suited for applications in consumer electronics, automotive, industrial control, and more.

The PIC16C710-04I/SO operates at a speed of 4 MHz, providing a balanced performance for tasks that require both efficiency and speed. Its small form factor, housed in an SOIC package, makes it ideal for space-constrained applications. The device features an 8-bit architecture, which is perfect for handling straightforward control tasks and data manipulation.

Key Features:

  • Program Memory: The device comes with 1.75 KB of on-chip program memory, which is ample for many simple applications and allows for efficient program storage.
  • EEPROM Data Memory: With 64 bytes of EEPROM, the PIC16C710-04I/SO offers non-volatile storage for critical data that must be preserved between resets and power cycles.
  • I/O Ports: The MCU provides 12 versatile input/output (I/O) pins, which can be configured for a variety of uses, from interfacing with sensors to driving LEDs.
  • Timers: It includes two timers, which are essential for timing-related tasks such as generating delays or measuring time intervals.
  • Analog Features: The microcontroller also boasts an 8-channel, 8-bit analog-to-digital converter (ADC), allowing it to interface with analog sensors and convert their readings into digital values for processing.
  • Operating Voltage: The PIC16C710-04I/SO functions within a range of 2.5V to 5.5V, accommodating various power supply configurations and ensuring flexibility in system design.
  • Temperature Range: This MCU is operational over an industrial temperature range from -40°C to +85°C, ensuring reliability and performance even in extreme conditions.

Overall, the PIC16C710-04I/SO from Microchip Technology is a robust and cost-effective solution for a multitude of embedded system applications. Its combination of analog and digital peripherals, along with its programmable features, makes it a smart choice for designers looking to optimize their product's performance and efficiency.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6525 $57.9150
15+ $7.9201 $118.8015
23+ $7.6726 $176.4698
32+ $7.4250 $237.6000
41+ $7.1776 $294.2816
54+ $6.4350 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess