EN
  • EN
  • DE

LTC1428CS8-50#PBF

Part No LTC1428CS8-50#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT SINK OUT 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 8
Number of D/A Converters 1
Output Type Current - Unbuffered
Differential Output No
Data Interface SPI
Reference Type Internal
Analog Supply Voltage 3 V to 6.5 V
Digital Supply Voltage 3 V to 6.5 V
INL/DNL (LSB) -, ±0.9 (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package 8-SOIC
Win Source Part Number 132137-LTC1428CS8-50#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1428CS8-50#PBF CAD Model

Description

LTC1428CS8-50#PBF - High-Efficiency PWM Step-Down DC/DC Converter

The LTC1428CS8-50#PBF is a high-performance, monolithic synchronous buck regulator incorporating all the essential features to implement a highly efficient and compact DC/DC converter. Manufactured by Linear Technology, this integrated circuit is designed to provide a regulated output voltage from a wide input voltage range, making it an ideal choice for portable equipment, industrial applications, and other systems requiring efficient power management.

Key Features:

  • Versatile Input Voltage Range: The LTC1428CS8-50#PBF operates from an input voltage range of 4.5V to 20V, accommodating a variety of power sources.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to VIN, ensuring compatibility with a broad range of devices and applications.
  • High Efficiency: With its synchronous rectification and internal low RDS(ON) switches, the LTC1428CS8-50#PBF provides efficient power conversion, which can exceed 90% efficiency under certain conditions.
  • Output Current: It is capable of delivering up to 500mA of continuous output current, making it suitable for a wide array of medium-power applications.
  • Stable with Low ESR Ceramic Capacitors: The device can operate with low ESR ceramic output capacitors, which reduces the overall solution size and provides a fast transient response.
  • Fixed Frequency Operation: The LTC1428CS8-50#PBF operates at a fixed frequency of 550kHz, allowing for a good balance between efficiency and component size.
  • Thermal Protection: The chip includes thermal shutdown to protect the device under over-temperature conditions.
  • Compact Package: Housed in an 8-lead narrow SOIC package, the LTC1428CS8-50#PBF minimizes the footprint on the PCB.

Applications:

The LTC1428CS8-50#PBF is versatile and can be used in various applications such as:

  • Portable Instruments
  • Battery-Powered Systems
  • Point of Load Regulation
  • Embedded Systems
  • Networking and Telecommunication Equipment
  • Industrial Controls

With its combination of features, the LTC1428CS8-50#PBF from Linear Technology is an excellent choice for designers looking for a reliable, high-efficiency power solution that conserves board space and reduces component count.

You May Also Be Interested in

Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1069 $64.8552
18+ $6.6516 $119.7288
27+ $6.4437 $173.9799
38+ $6.2358 $236.9604
48+ $6.0279 $289.3392
65+ $5.4042 $351.2730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess