EN
  • EN
  • DE

UC1854BJ883B

Part No UC1854BJ883B
Manufacturer Texas Instruments
Catalog Custom Parts (U - Z)
Description Power Factor Correction Preregulator 0.3mA 115kHz 16-Pin CDIP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
Height 5.08 mm
Lead Free Contains Lead
Length 19.56 mm
Max Operating Temperature 125 °C
Max Supply Voltage 20 V
Min Operating Temperature -55 °C
Min Supply Voltage 10 V
Number of Pins 16
Radiation Hardening No
RoHS Compliant
Switching Frequency 115 kHz
Thickness 4.57 mm
Topology Boost
Width 6.92 mm
Win Source Part Number 1197732-UC1854BJ883B
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC1854BJ883B CAD Model

Description

Product Overview: UC1854BJ883B from Texas Instruments

The UC1854BJ883B is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This particular model is part of the UC1854 series, which is well-regarded for its precision in power supply control. The device is tailored for sophisticated power management applications and is especially suited for switch-mode power supplies.

Key Features

  • High-Performance PWM Controller: The UC1854BJ883B is a pulse-width modulation (PWM) controller that provides accurate control of the power supply output.
  • Wide Operating Range: It operates over a broad voltage range, making it versatile for various applications.
  • Adjustable Output: The device allows adjustment of the duty cycle, providing flexibility in controlling the output power.
  • High-Frequency Operation: It supports high-frequency operation, which can lead to smaller and more efficient power supply designs.
  • Low Power Consumption: The IC is designed for low power consumption, enhancing the overall efficiency of the system it is used in.

Applications

The UC1854BJ883B is ideal for a range of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Power supply supervision and control systems
  • Uninterruptible power supplies (UPS)
  • Motor control systems

Quality and Reliability

As with all Texas Instruments products, the UC1854BJ883B is built to meet high standards of quality and reliability. It is designed to withstand the challenging conditions of industrial environments and provide consistent performance over a long operational lifespan.

Support and Resources

Customers can access comprehensive technical support for the UC1854BJ883B, including datasheets, reference designs, and application notes. Texas Instruments' support network offers assistance with product selection, system integration, and troubleshooting, ensuring that designers can effectively implement the UC1854BJ883B in their projects.

With its robust feature set and Texas Instruments' reputation for quality, the UC1854BJ883B is a reliable choice for engineers and designers looking to enhance the performance and efficiency of their power management systems.

You May Also Be Interested in

Xilinx Inc.
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Xicor Inc.
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Zilog
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Zarlink
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess