EN
  • EN
  • DE

PIC16C65B-04I/L

Part No PIC16C65B-04I/L
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 33
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
Data RAM Size 192 x 8
Supply Voltage - Operating 4 V to 5.5 V
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 061738-PIC16C65B-04I/L
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C65B-04I/L CAD Model

Description

Product Overview

The PIC16C65B-04I/L is a high-performance CMOS fully-static 8-bit microcontroller fabricated by Microchip Technology. This microcontroller is packed with a variety of features that make it ideal for applications across a broad range of industries, including automotive, consumer electronics, industrial automation, and telecommunications.

Key Features

  • Core: The PIC16C65B-04I/L is built around Microchip's famous PIC architecture, known for its excellent speed-to-power ratio. It operates at a maximum frequency of 4 MHz, providing a robust platform for applications that require reliable and efficient performance.
  • Memory: This device comes with 7 KB of program memory and 192 bytes of RAM, ensuring ample space for complex programs and data storage. The onboard EEPROM of 128 bytes is perfect for storing non-volatile data.
  • I/O and Peripherals: It boasts 33 I/O pins, providing extensive interface options. The microcontroller also includes a range of integrated peripherals such as timers, an 8-bit analog-to-digital converter, synchronous serial port (SSP) for SPI and I2C communication, and a parallel slave port.
  • Power Efficiency: Designed for low-power consumption, the PIC16C65B-04I/L supports a wide operating voltage range from 4.5V to 5.5V, making it suitable for battery-powered and portable applications. Power-saving features like its power-on reset (POR) and device reset timer (DRT) contribute to its efficient operation.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures that the microcontroller performs reliably in harsh environmental conditions.
  • Packaging: The PIC16C65B-04I/L comes in a 40-pin PDIP (Plastic Dual In-line Package), which is widely used and easy to handle in various PCB designs.
  • CMOS Technology: The use of CMOS technology means the device has reduced power demands, increased noise immunity, and lower thermal output.

Applications

With its versatile set of features, the PIC16C65B-04I/L is well-suited for a multitude of applications such as:

  • Embedded control systems
  • Automotive systems
  • Home appliances
  • Industrial automation
  • Medical devices
  • Consumer electronics

Overall, the PIC16C65B-04I/L from Microchip Technology represents a reliable and flexible microcontroller solution that can meet the demands of a wide range of embedded systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess