EN
  • EN
  • DE

PIC16C65A-04I/P

Part No PIC16C65A-04I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 8-Bit CMOS Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microchip Technology
Win Source Part Number 1237849-PIC16C65A-04I/P
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
Ultra Librarian 3D Model Ultra Librarian PIC16C65A-04I/P CAD Model

Description

Microchip Technology PIC16C65A-04I/P Microcontroller

The PIC16C65A-04I/P is a high-performance CMOS fully-static 8-bit microcontroller fabricated by Microchip Technology, a leader in microcontroller and analog semiconductors. This particular model is part of the PIC16CXX family of microcontrollers which are renowned for their excellent power efficiency and processing speed.

Key Features

  • CPU: The device features a powerful RISC architecture that allows for fast and efficient processing with a maximum speed of 4 MHz.
  • Memory: It is equipped with 7 KB of program memory and 192 bytes of RAM, ensuring sufficient space for complex applications and data storage.
  • I/O Ports: The PIC16C65A-04I/P provides 33 I/O pins, which offers great flexibility for interfacing with external devices.
  • Timers: It includes two built-in timers, one 8-bit and one 16-bit, which are essential for time-related control tasks.
  • Serial Communication: The microcontroller supports serial programming and has a synchronous serial port for SPI and I²C communication, making it easy to integrate into a variety of digital systems.

Robust Design

The PIC16C65A-04I/P is designed to operate in harsh environments and is rated for an industrial temperature range of -40°C to +85°C. Its PDIP (Plastic Dual In-line Package) ensures easy mounting on printed circuit boards and is suitable for prototyping as well as mass production.

Applications

With its robust feature set, the PIC16C65A-04I/P is ideal for a wide range of applications including:

  • Automotive systems
  • Industrial automation
  • Home appliances
  • Consumer electronics
  • Medical devices

Programming and Development Support

Microchip Technology provides comprehensive development tools for the PIC16C65A-04I/P, including software IDEs, in-circuit debuggers, and programmers. This ensures developers can quickly bring their products from concept to market.

The PIC16C65A-04I/P microcontroller is a testament to Microchip's commitment to providing advanced solutions that meet the evolving needs of the electronics industry. Its blend of performance, memory, and I/O capabilities make it an excellent choice for designers looking for a reliable and cost-effective MCU solution.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess