EN
  • EN
  • DE

PIC16C65A-04/PQ022

Part No PIC16C65A-04/PQ022
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348523-PIC16C65A-04/PQ022
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C65A-04/PQ022 CAD Model

Description

Microchip Technology's PIC16C65A-04/PQ022 Microcontroller

The PIC16C65A-04/PQ022 is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design and versatile features. This particular model is part of the expansive PIC microcontroller family which is widely recognized for its ease of use and reliability in various applications.

The PIC16C65A-04/PQ022 operates at a speed of 4 MHz, providing a balanced trade-off between power consumption and processing capability. This makes it an ideal choice for battery-operated devices or applications where power efficiency is a critical concern. Additionally, its PQCC packaging ensures a compact footprint, allowing for integration into space-constrained designs without compromising functionality.

With its 8-bit architecture, the PIC16C65A-04/PQ022 is capable of handling a wide range of computing tasks. It features a substantial program memory size which allows for complex program routines and software stacks. The device also boasts a generous amount of RAM for data storage and manipulation, further enhancing its computational capabilities.

One of the standout features of this MCU is its rich set of peripherals. It includes multiple I/O ports that can be configured for various functions, supporting a broad spectrum of digital and analog signals. The inclusion of timers, serial communication modules, and other built-in peripherals provides developers with the tools necessary to implement sophisticated control systems without the need for additional components.

The PIC16C65A-04/PQ022 also supports in-circuit programming, which simplifies the development process by allowing for software updates and debugging directly through the hardware interface. This feature is particularly beneficial for product development and maintenance, reducing the time and effort required for iterative testing and deployment.

Overall, the PIC16C65A-04/PQ022 from Microchip Technology is a robust and versatile MCU that caters to a wide range of applications, from industrial control systems to consumer electronics. Its combination of power efficiency, computational power, and integrated peripherals make it a popular choice among engineers and developers looking to create reliable and sophisticated electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess