EN
  • EN
  • DE

PIC16C642-04/SP

Part No PIC16C642-04/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 28SPDIP / PIC series Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals Brown-out Detect/Reset, LED, POR, WDT
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
RAM Size 176 x 8
Supply Voltage - Operating 4V ~ 6V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-SPDIP
Base Product Number PIC16C642
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names PIC16C642-04/SP-NDR
Standard Package 15
Win Source Part Number 1084922-PIC16C642-04/SP
Ultra Librarian 3D Model Ultra Librarian PIC16C642-04/SP CAD Model

Description

The PIC16C642-04/SP from Microchip Technology is a versatile and powerful microcontroller that is designed to support a wide range of applications. This integrated circuit is part of Microchip's renowned PIC family, known for their high performance and reliability in embedded systems.

Key Features:

  • Core Processor: PIC
  • Program Memory Size: 3.5KB (2K x 14)
  • EEPROM Size: 128 x 8
  • RAM Size: 128 x 8
  • Speed: 4MHz
  • Number of I/O: 33
  • Operating Temperature: -40°C ~ 85°C
  • Package / Case: 28-DIP (0.300", 7.62mm)
  • Supply Voltage: 4 V ~ 5.5 V

With its robust architecture, the PIC16C642-04/SP is capable of executing most instructions in a single clock cycle, enabling high-level performance in a variety of tasks. Its 3.5KB of program memory and 128 bytes of RAM make it suitable for moderately complex applications, including industrial control systems, automotive applications, and consumer electronics.

The device also offers a rich set of peripherals, including timers, serial communication modules (USART), and a variety of analog and digital I/O pins, making it a highly adaptable solution for designers. Its EEPROM memory allows for easy data storage without the need for an external storage component.

The PIC16C642-04/SP operates within a wide temperature range and comes in a 28-pin DIP package, ensuring easy integration into both prototyping and production environments. Its 4MHz clock speed provides a balanced trade-off between power consumption and processing capability, suitable for battery-operated devices or power-sensitive applications.

Overall, the PIC16C642-04/SP microcontroller is a solid choice for developers looking for a reliable, cost-effective solution with a good balance of memory, peripherals, and performance for their embedded projects.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.2331 $58.4662
5+ $23.9859 $119.9295
8+ $23.2363 $185.8904
11+ $22.4867 $247.3537
14+ $21.7371 $304.3194
18+ $19.4883 $350.7894
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 119 pieces
In Stock: 60 pieces Factory Stock: 59 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess