EN
  • EN
  • DE

PIC16C54B-04E/P

Part No PIC16C54B-04E/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348506-PIC16C54B-04E/P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C54B-04E/P CAD Model

Description

Microchip Technology's PIC16C54B-04E/P Microcontroller

The PIC16C54B-04E/P is a versatile and powerful microcontroller from Microchip Technology, designed to offer a reliable, high-performance solution for a wide range of embedded applications. This 8-bit CMOS microcontroller is a member of Microchip's extensive PIC family, renowned for their ease of use and robustness in various applications such as automotive, consumer electronics, industrial control systems, and more.

Key Features:

  • CPU: The PIC16C54B-04E/P is built around a high-performance RISC CPU, which provides a maximum clock speed of 4 MHz, ensuring swift execution of instructions and efficient operation.
  • Program Memory: It comes with 512 words of EPROM, allowing ample space for program storage and providing flexibility in code development and updates.
  • Data Memory: The device includes 25 bytes of RAM, ensuring sufficient data handling capabilities for various tasks.
  • I/O Pins: With 12 general-purpose I/O pins, this microcontroller offers a good balance of input and output options for interfacing with sensors, actuators, and other peripherals.
  • Timer: An integrated 8-bit timer helps in managing time-related tasks, such as generating time delays or measuring time intervals.
  • Power Efficiency: The PIC16C54B-04E/P is designed for low-power consumption, making it suitable for battery-operated and power-sensitive applications.
  • Package: It is available in a 18-pin PDIP (Plastic Dual In-line Package), which is easy to handle and suitable for prototyping as well as production runs.

Applications:

The PIC16C54B-04E/P is ideal for a multitude of applications, including but not limited to:

  • Automotive systems
  • Consumer electronics
  • Industrial automation and control
  • Home appliances
  • Security systems

Microchip's PIC16C54B-04E/P is known for its reliability and durability, making it a top choice for developers looking for a cost-effective yet powerful microcontroller. Its combination of performance, memory options, and I/O capabilities, along with the support of Microchip's development tools, ensures a smooth development process and successful deployment in a wide range of applications.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess