EN
  • EN
  • DE

MAX912CSE+

Part No MAX912CSE+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR LP 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type with Latch
Number of Elements 2
Output Type Complementary, TTL
Supply Voltage - Operating 5 V to 10 V
Voltage - Input Offset (Max) 2mV @ ±5V
Current - Input Bias (Max) 5μA @ ±5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 10mA
CMRR, PSRR (Typ) 110dB CMRR, 100dB PSRR
Propagation Delay (Max) 14ns
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 141334-MAX912CSE+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX912CSE+ CAD Model

Description

The MAX912CSE+ is a high-speed, low-power precision voltage comparator from Maxim Integrated, designed to provide fast response times and stable performance for a wide range of applications. This device is particularly suitable for use in systems that require precise voltage monitoring and fast switching capabilities.

Key Features

  • Fast Propagation Delay: The MAX912CSE+ offers a propagation delay as low as 10ns, ensuring quick response times for critical applications.
  • Low Power Consumption: With its low power design, this comparator is ideal for battery-powered and portable devices, maintaining efficient operation without sacrificing performance.
  • Single or Dual Supply Operation: This versatile component can operate from a single +5V supply or dual supplies ranging from ±1V to ±5.5V, providing flexibility in various circuit designs.
  • High Output Drive: Capable of driving 25mA, the MAX912CSE+ can directly interface with TTL, CMOS, and other logic systems, eliminating the need for additional buffer stages.
  • Latch Function: The inclusion of a latch function enables the device to hold the output state, which is useful for implementing precise timing and control within a system.
  • ESD Protection: This comparator features built-in ESD protection circuits, safeguarding the device from electrostatic discharges and enhancing its robustness in harsh environments.

Applications

The MAX912CSE+ is designed for a broad range of applications, including but not limited to:

  • High-speed analog-to-digital converters
  • Zero-crossing detectors
  • Window comparators
  • Voltage-level translation
  • Peak detectors
  • Relay drivers
  • Precision threshold detectors

Package and Quality

The MAX912CSE+ is offered in a 16-pin narrow SO package, providing a compact solution for space-constrained applications. Maxim Integrated is committed to the highest quality standards, ensuring that this product meets rigorous reliability and performance criteria for industrial and commercial usage.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess