EN
  • EN
  • DE

PIC16C642-04/SO

Part No PIC16C642-04/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 8-Bit EPROM Microcontrollers with Analog Comparators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals Brown-out Detect/Reset, LED, POR, WDT
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 176 x 8
Supply Voltage 4 V ~ 6 V
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 1237845-PIC16C642-04/SO
Manufacturer Homepage www.microchip.com
Family Name PIC16C642
Introduction Date October 10, 1996
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16C642-04/SO CAD Model

Description

Microchip Technology PIC16C642-04/SO Microcontroller

The PIC16C642-04/SO is a powerful 8-bit microcontroller from Microchip Technology, designed to deliver high performance and flexibility for a wide range of embedded control applications. This versatile MCU is housed in a small-outline (SO) package, making it ideal for space-constrained projects without compromising on functionality.

Featuring a robust architecture, the PIC16C642-04/SO operates at a speed of 4 MHz, providing a solid balance between processing power and energy efficiency. With its RISC-based CPU, users can expect fast instruction execution, typically within a single clock cycle, leading to increased efficiency in task management and real-time response.

The device comes equipped with 1.5 KB of program memory and 128 bytes of RAM, which is ample for simple to moderately complex applications. Additionally, the MCU includes 128 bytes of EEPROM for non-volatile data storage, ensuring critical data retention even after power cycles.

One of the key features of the PIC16C642-04/SO is its integrated peripherals, which include timers, interrupt capabilities, and I/O ports that enhance its versatility. The microcontroller boasts 22 I/O pins, providing a generous number of connections for interfacing with sensors, actuators, and other electronic components.

Furthermore, the PIC16C642-04/SO supports various serial communication protocols, such as SPI and I2C, allowing for seamless integration with other devices and modules in a system. This makes it an excellent choice for applications requiring communication with external peripherals, such as displays, memory modules, or other microcontrollers.

Designed with power efficiency in mind, the PIC16C642-04/SO also features power-saving modes such as sleep and idle, which can significantly reduce power consumption when the MCU is not performing critical tasks.

Overall, the PIC16C642-04/SO from Microchip Technology is a versatile and reliable microcontroller that offers a balance of performance, power efficiency, and integration capability, making it an excellent choice for a variety of embedded control applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess