Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
Data RAM Size 192 x 8
Supply Voltage - Operating 4 V to 5.5 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 28-SOIC
Win Source Part Number 061730-PIC16C63A-04/SO
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C63A-04/SO CAD Model

Description

The PIC16C63A-04/SO is a high-performance, CMOS, fully-static, 8-bit microcontroller fabricated by Microchip Technology. It is a member of the renowned PIC (Peripheral Interface Controller) family, which is well-suited for a wide range of applications due to its versatility and reliability.

Key Features

  • Core: The device features a PIC16C core with a maximum CPU speed of 4 MHz, providing a solid balance between processing power and power consumption.
  • Memory: It comes with 3.5KB of program memory and 128 bytes of RAM, allowing for efficient program and data management.
  • I/O Pins: The microcontroller offers 22 I/O pins, giving developers the flexibility to connect a variety of peripherals and implement complex functionalities.
  • Timers: Includes two timers - one 8-bit and one 16-bit - which are essential for time-related operations such as pulse width modulation (PWM), event counting, and time measurement.
  • Serial Communication: Equipped with a synchronous serial port that can be configured for SPI or I2C communication, making it easy to interface with other ICs and sensors.
  • EEPROM: 128 bytes of EEPROM are integrated, providing non-volatile storage for critical application data that must be preserved during power cycles.
  • Supply Voltage: The operating voltage range is from 4.0V to 5.5V, suitable for many standard applications and easy integration into existing designs.
  • Package: The microcontroller is housed in a 28-pin SOIC package, which is compact and suitable for space-constrained applications.

Applications

The PIC16C63A-04/SO is a versatile microcontroller that can be used in a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Robotics
  • Home automation systems

With its robust set of features and Microchip Technology's reputation for quality, the PIC16C63A-04/SO is an excellent choice for designers looking for a reliable and flexible microcontroller solution.

You May Also Be Interested in

Texas Instruments
IC MCU 16BIT 128KB FRAM 64LQFP
Lowest to $8.7067
ECAD model for MSP430FR5989IPMR
Texas Instruments
IC MCU 16BIT 24KB FLASH 48VQFN
Lowest to $3.1676
ECAD model for MSP430F5509IRGZR
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TMP47C241M-KJ01
Texas Instruments
IC MCU 16BIT 4KB FLASH 24TSSOP
Need more? Email Us
ECAD model for MSP430AFE223IPWR
Toshiba Semiconductor and Storage
IC MCU 32BIT 512KB FLASH 193FBGA
Lowest to $16.2579
ECAD model for TMP19A43FDXBG
Infineon Technologies
16-BIT C166 MMC - XC2200 FAMILY
Lowest to $54.8383
ECAD model for SAF-XC2268M-72F66LAA
Microchip Technology
18/20/28-Pin Enhanced FLASH Microcontrollers with nanoWatt Technology
Lowest to $10.1132
ECAD model for PIC16LF88-I/SO
Texas Instruments
IC MCU 16BIT 16KB FLASH 24TSSOP
Lowest to $6.7416
ECAD model for MSP430AFE252IPWR
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TMP47C430M-U818

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5150 $50.3000
49+ $2.0636 $101.1164
76+ $1.9991 $151.9316
104+ $1.9346 $201.1984
134+ $1.8701 $250.5934
179+ $1.6767 $300.1293
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 979 pieces
MOQ: 20 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention