Products specifications

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 54V
Voltage - Breakdown (Min) 60V
Voltage - Clamping (Max) @ Ipp 96.3V
Current - Peak Pulse (10/1000µs) 5.2A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
Base Product Number SMAJ54
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299233-SMAJ54E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ54E3/TR13 CAD Model

Description

The SMAJ54E3/TR13 by Microchip Technology is a robust transient voltage suppression (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and transient events. This TVS diode is part of Microchip's SMAJ series, which is well-regarded for its reliability and performance in safeguarding circuits against excessive voltage fluctuations.

Key Features

  • Stand-Off Voltage: This device offers a stand-off voltage of 54V, providing a stable barrier against overvoltage conditions until the breakdown voltage is reached.
  • Peak Pulse Power: It can handle peak pulse power of 400W for 10/1000μs waveforms, ensuring protection against high energy transients.
  • Low Leakage Current: With its low leakage current, the SMAJ54E3/TR13 minimizes power loss, making it an energy-efficient choice for continuous protection.
  • Fast Response Time: The diode's fast response time is critical for immediate protection, reacting to overvoltage events in picoseconds.
  • DO-214AC Package: Encased in the compact DO-214AC (SMA) package, it is suitable for high-density PCB applications and easy to integrate into a wide range of electronic systems.

Applications

The SMAJ54E3/TR13 is ideal for protecting voltage-sensitive components in various applications, including consumer electronics, automotive systems, industrial controls, and telecommunication devices. Its ability to rapidly clamp transient voltages makes it especially useful in environments where electrical noise or surges are common.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SMAJ54E3/TR13 is no exception. It meets or exceeds industry standards for performance and reliability, ensuring that it can withstand challenging electrical environments while maintaining the integrity of the protected device.

Ordering Information

The SMAJ54E3/TR13 is supplied in tape and reel packaging, with the suffix "/TR13" indicating that it is provided in a 13-inch reel. This packaging facilitates automated pick-and-place assembly processes, making it convenient for mass production.

You May Also Be Interested in

Tech Public
11VC Clamp 110A@8/20us Ipp DFN1610-2
Lowest to $0.0428
ECAD model for PTVSHC2EN5VU
Comchip Technology
TVS DIODE 30VWM 48.4VC SOD123F
Lowest to $0.0974
ECAD model for ATV02W300B-HF
STMicroelectronics
TVS DIODE 171VWM 241VC DO15 / 241V Clamp 2A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
Need more? Email Us
ECAD model for STRVS241X02E
Nexperia USA Inc.
TVS DIODE 5.5VWM 17VC DFN1006-2
Lowest to $0.0871
ECAD model for PESD5V0X1BCAL,315
Taiwan Semiconductor
TVS DIODE 136VWM 219VC DO214AC / 219V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
ECAD model for P4SMA160A R3G
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.6299
ECAD model for MMBZ33VAL-QR
Vishay
TVS DIODE 25.2VWM 42VC DO219AB
Need more? Email Us
ECAD model for VTVS25ASMF-HM3-08
Vishay
TVS DIODE 171VWM 274VC DO214AA / 274V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Lowest to $0.3661
ECAD model for P6SMB200A-M3/52
General Semiconductor
TVS DIODE 30.8VWM 49.9VC DO214AA
Lowest to $0.4564
ECAD model for P6SMB36CAHE3_A/H

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention