Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
Data RAM Size 192 x 8
Supply Voltage - Operating 4 V to 6 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 28-SPDIP
Win Source Part Number 210032-PIC16C63-04/SP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C63-04/SP CAD Model

Description

Microchip Technology's PIC16C63-04/SP Microcontroller

The PIC16C63-04/SP is a versatile and powerful 8-bit microcontroller from Microchip Technology, offering a robust blend of performance, power efficiency, and features for a wide range of applications. This particular model is part of Microchip's renowned PIC microcontroller family, well-known for its ease of use and reliability in the embedded systems industry.

Encased in a 28-pin SPDIP (Single In-Line Package), the PIC16C63-04/SP offers an optimal solution for space-constrained applications while still providing sufficient I/O ports for most tasks. With an operating speed of 4 MHz, it is capable of executing instructions quickly, which is crucial for time-sensitive operations and real-time processing.

One of the standout features of the PIC16C63-04/SP is its integrated EEPROM memory, which allows for data retention even after the power has been cycled, making it ideal for applications that require non-volatile storage. Additionally, this microcontroller comes with 7 KB of flash memory, providing ample space for program storage and 192 bytes of RAM for data manipulation.

The device supports a wide voltage range, typically from 4.0V to 5.5V, which enables flexibility in power supply design and ensures compatibility with a variety of peripherals and sensors. The PIC16C63-04/SP also includes a rich set of peripherals such as timers, serial communication (USART), and an analog-to-digital converter (ADC), which greatly expand its capabilities in handling complex tasks and interfacing with other components.

For developers, the PIC16C63-04/SP is supported by Microchip's MPLAB development environment, which provides a comprehensive suite of tools for programming, debugging, and developing applications. Additionally, the microcontroller is backed by Microchip's extensive documentation and customer support, ensuring that help is available when needed.

In summary, the PIC16C63-04/SP from Microchip Technology is a reliable and feature-rich microcontroller that is ideal for a broad range of applications in the industrial, automotive, consumer electronics, and communication sectors. Its combination of memory options, peripherals, and support tools make it a smart choice for designers looking for a cost-effective yet powerful microcontroller solution.

You May Also Be Interested in

Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP
Lowest to $75.3264
ECAD model for HD64F3694FPIV
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90F025FPMT-GS-9110E1
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F526BSCPMC1-GSE1
NXP / Nexperia
Need more? Email Us
ECAD model for P89LPC935FHN,151
Renesas Electronics America
IC MCU 32BIT ROMLESS 144LQFP
Need more? Email Us
ECAD model for HD6417145F50V
Renesas Electronics America
Need more? Email Us
ECAD model for R5F21347WKFP#U0
Texas Instruments
IC MCU 8BIT 8KB FLASH 48TSSOP
Need more? Email Us
ECAD model for COP8CCE9IMT9
STMicroelectronics
IC MCU 32BIT 256KB FLASH 100BGA
Lowest to $17.2211
ECAD model for STM32F107VCH6
Texas Instruments
IC MCU 8BIT 4KB OTP 40DIP
Lowest to $10.5382
ECAD model for COP8SAC740N8

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0657 $56.4599
16+ $6.6180 $105.8880
24+ $6.4112 $153.8688
33+ $6.2044 $204.7452
42+ $5.9976 $251.8992
56+ $5.3771 $301.1176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,392 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention