EN
  • EN
  • DE

PIC16C62B-20I/SP

Part No PIC16C62B-20I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 28SPDIP / PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 28-SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 5.5V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-SPDIP
Base Product Number PIC16C62
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16C62B20ISP,PIC16C62B-20I/SP-NDR
Standard Package 15
Win Source Part Number 1322268-PIC16C62B-20I/SP
Ultra Librarian 3D Model Ultra Librarian PIC16C62B-20I/SP CAD Model

Description

Microchip Technology's PIC16C62B-20I/SP Microcontroller

The PIC16C62B-20I/SP is a high-performance, CMOS, fully-static, 8-bit microcontroller fabricated by Microchip Technology, a renowned leader in the field of smart, connected, and secure embedded control solutions. This powerful microcontroller is designed to handle a wide range of applications in various sectors, including automotive, industrial, appliances, and consumer electronics.

Key Features

  • CPU: The PIC16C62B-20I/SP boasts a versatile and efficient RISC architecture that allows for fast execution of instructions, typically in a single cycle, resulting in excellent real-time response and throughput.
  • Operating Speed: With an operating speed of up to 20 MHz, this microcontroller is capable of addressing the needs of high-speed computations and control tasks.
  • Program Memory: It comes with 3.5KB of on-board program memory, providing ample space for application code.
  • Data Memory: The device includes 128 bytes of RAM for data storage and manipulation, ensuring smooth operation for most control tasks.
  • I/O Ports: The microcontroller features 22 I/O pins, giving developers the flexibility to connect a wide range of peripherals and devices for comprehensive system control.
  • Timers: It is equipped with two timers, including an 8-bit timer and a 16-bit timer, which are invaluable for time-related control tasks and operations.
  • Serial Communication: The PIC16C62B-20I/SP supports USART for serial communication, enabling easy data transfer and connectivity with other devices.
  • Temperature Range: This microcontroller operates over an industrial temperature range, making it suitable for harsh environments.
  • Package: It is available in a 28-pin SPDIP (Plastic Dual In-line Package) format, which is widely used and easy to handle for both prototyping and mass production.

Applications

The versatility of the PIC16C62B-20I/SP makes it an ideal choice for a myriad of applications. It is commonly used in automation systems, consumer electronic products, automotive components, and in devices requiring precise timing, data acquisition, and processing capabilities.

Overall, the PIC16C62B-20I/SP from Microchip Technology is a robust and reliable microcontroller that provides designers with the performance and flexibility needed to create innovative and efficient electronic systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2449 $52.4490
24+ $4.3035 $103.2840
36+ $4.1690 $150.0840
50+ $4.0345 $201.7250
65+ $3.9000 $253.5000
86+ $3.4966 $300.7076
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess