EN
  • EN
  • DE

SN74AUC1G66YEAR

Part No SN74AUC1G66YEAR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 15Ohm 5-DSBGA (1.4x0.9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Switch Circuit SPST - NO
Number of Circuits 1
On-State Resistance (Max) 15Ohm
Voltage - Supply, Single (V+) 0.8V ~ 2.7V
Switch Time (Ton, Toff) (Max) 1.4ns, 1.5ns
-3db Bandwidth 50MHz
Channel Capacitance (CS(off), CD(off)) 2pF
Current - Leakage (IS(off)) (Max) 1µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 5-XFBGA, DSBGA
Supplier Device Package 5-DSBGA (1.4x0.9)
Base Product Number SN74AUC1
Other Names 296-15429-2,-SN74AUC1G66YEARR,296-15429-1,296-15429-2R,2156-SN74AUC1G66YEAR-TITR,TEXTISSN74AUC1G66YEAR,296-15429-1R,-296-15429-1,-296-15429-1,2156-SN74AUC1G66YEAR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261739-SN74AUC1G66YEAR
Ultra Librarian 3D Model Ultra Librarian SN74AUC1G66YEAR CAD Model

Description

Overview of SN74AUC1G66YEAR

The SN74AUC1G66YEAR is a high-performance, single-pole single-throw (SPST) analog switch from Texas Instruments, designed to deliver precision and efficiency in a wide range of applications. This switch is part of the advanced ultra-low-voltage CMOS (AUC) family and is optimized for 0.8-V to 2.7-V VCC operation, making it particularly suitable for portable and battery-powered devices where power conservation is crucial.

Key Features

  • Low Power Consumption: The SN74AUC1G66YEAR is engineered for minimal power consumption, which is essential for extending battery life in portable applications.
  • High Speed: Despite its low power usage, this analog switch does not compromise on speed, offering fast switching times that are critical for high-performance systems.
  • Single Supply Operation: This device operates from a single power supply, simplifying the power design of the system.
  • Low On-State Resistance: The device features a low on-state resistance (Ron), which minimizes signal distortion and voltage drop across the switch, thereby preserving signal integrity.
  • Control Input Voltage Levels: The control input is compatible with a variety of voltage levels, making the switch versatile for interfacing with different logic families.

Applications

The SN74AUC1G66YEAR is suitable for a diverse range of applications, including:

  • Signal gating
  • Modulators/demodulators
  • Communication systems
  • Portable and battery-powered electronics
  • Analog and digital multiplexing

Reliability and Quality

As with all Texas Instruments products, the SN74AUC1G66YEAR is manufactured to high standards, ensuring reliability and performance. It is available in a compact 6-pin DSBGA package, designed for space-constrained applications. The device also features over-voltage tolerance on the switch I/Os to enhance robustness.

Conclusion

The SN74AUC1G66YEAR from Texas Instruments is a versatile and efficient solution for designers who require a high-quality SPST analog switch that combines low power consumption with high-speed operation. Its compatibility with low-voltage operation and low on-state resistance makes it an excellent choice for a multitude of applications, particularly where power efficiency and space are at a premium.

You May Also Be Interested in

Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess