EN
  • EN
  • DE

PIC16C62B-20/SO

Part No PIC16C62B-20/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 22
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
Data RAM Size 128 x 8
Supply Voltage - Operating 4 V to 5.5 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 28-SOIC
Win Source Part Number 004359-PIC16C62B-20/SO
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16C62B-20/SO CAD Model

Description

The PIC16C62B-20/SO is a powerful microcontroller unit (MCU) from Microchip Technology, renowned for its high performance and versatility in a wide range of embedded applications. This 8-bit MCU is part of the PIC16C family, which is well-known for its user-friendly interface, making it an ideal choice for both beginners and experienced developers.

Key Features:

  • CPU: The PIC16C62B-20/SO features a robust 8-bit CPU, capable of executing powerful instructions with efficiency and speed, which is perfect for time-sensitive tasks and complex algorithms.
  • Operating Speed: It operates at a maximum speed of 20 MHz, providing a swift response and quick data processing capabilities for a wide array of applications.
  • Program Memory: With 3.5KB of onboard program memory, this MCU offers ample space for your application code, ensuring that you have enough room for complex programs without the need for external memory components.
  • I/O Ports: The device includes 22 I/O pins, giving developers the flexibility to connect a variety of peripherals and to design versatile hardware interfaces.
  • EEPROM: It also comes with 128 bytes of EEPROM, allowing for easy data storage without the need for additional external memory components.
  • Timers: Equipped with two timers, the PIC16C62B-20/SO provides excellent timing capabilities for tasks that require precise timing and scheduling.
  • Communication Peripherals: The MCU supports serial communication via USART, making it simple to integrate into systems that require serial connectivity.
  • Power Efficiency: Designed with power efficiency in mind, this MCU is suitable for low-power applications, helping to extend battery life and reduce power consumption.
  • Package: The SOIC (Small Outline Integrated Circuit) package ensures a compact footprint, making it ideal for space-constrained applications.

Applications:

The PIC16C62B-20/SO is suited for a diverse set of applications, including but not limited to automation systems, consumer electronics, automotive technology, and custom embedded systems. Its robust feature set ensures that it can meet the demands of both simple and complex projects, providing a reliable and efficient solution for your microcontroller needs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7194 $51.5820
75+ $1.4108 $105.8100
110+ $1.3667 $150.3370
155+ $1.3226 $205.0030
200+ $1.2785 $255.7000
265+ $1.1463 $303.7695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess