EN
  • EN
  • DE

PIC16C622-04I/SO

Part No PIC16C622-04I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 18SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16C
Package Tube
Product Status Active
Programmable Verified
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 13
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 6V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 18-SOIC (0.295", 7.50mm Width)
Supplier Device Package 18-SOIC
Base Product Number PIC16C622
Standard Package 42 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 655138-PIC16C622-04I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16C622-04I/SO CAD Model

Description

Microchip Technology PIC16C622-04I/SO Microcontroller

The PIC16C622-04I/SO is a versatile 8-bit microcontroller from Microchip Technology, designed to offer an efficient solution for a wide range of embedded applications. This particular model is part of the renowned PIC16C family, known for its user-friendly interface, low power consumption, and high performance in processing and control tasks.

Encased in a compact SOIC (Small Outline Integrated Circuit) package, the PIC16C622-04I/SO provides a robust platform for developers looking to integrate this microcontroller into space-constrained designs. With an operating temperature range of -40°C to +85°C, it is well-suited for industrial applications where reliability under harsh conditions is a necessity.

At its core, the PIC16C622-04I/SO features a powerful RISC architecture that allows for quick execution of instructions, typically in just a few microseconds. It operates at a speed of 4 MHz, which is more than sufficient for a multitude of tasks, from simple LED control to more complex serial communication protocols.

The microcontroller comes with an array of built-in features, including:

  • 3.5KB of program memory, providing ample space for application code
  • 128 bytes of RAM for variable storage
  • An 8-level deep hardware stack which enhances the execution of structured programming
  • 13 I/O pins that offer flexibility in interfacing with external peripherals
  • A built-in watchdog timer for system reliability and reset
  • Various timers and analog comparators that aid in complex timing and control operations

Moreover, the PIC16C622-04I/SO supports serial programming, making it easy to update firmware and iterate through design changes without the need for complex programming setups. This feature is particularly useful for product development and in-field updates.

Whether you're designing consumer electronics, automotive systems, or IoT devices, the PIC16C622-04I/SO offers a perfect balance of power, flexibility, and cost-effectiveness. Its ease of integration, coupled with Microchip Technology's reputation for quality, makes it a go-to choice for engineers and hobbyists alike.

For those looking to develop with the PIC16C622-04I/SO, Microchip Technology provides comprehensive support, including datasheets, development tools, and a community forum for troubleshooting and collaboration.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9113 $59.2345
155+ $0.7473 $115.8315
240+ $0.7242 $173.8080
330+ $0.7011 $231.3630
430+ $0.6780 $291.5400
575+ $0.6075 $349.3125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 463 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess