EN
  • EN
  • DE

PIC16C621A-04I/P

Part No PIC16C621A-04I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB OTP 18DIP / PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 18-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 13
Program Memory Size 1.75KB (1K x 14)
Program Memory Type OTP
RAM Size 96 x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 5.5V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 18-DIP (0.300", 7.62mm)
Supplier Device Package 18-PDIP
Base Product Number PIC16C621
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16C621A-04I/P-NDR,PIC16C621A04IP
Standard Package 25
Win Source Part Number 1322235-PIC16C621A-04I/P
Ultra Librarian 3D Model Ultra Librarian PIC16C621A-04I/P CAD Model

Description

Microchip Technology's PIC16C621A-04I/P Microcontroller

The PIC16C621A-04I/P is a powerful 8-bit microcontroller from Microchip Technology, renowned for its versatility and reliability in a wide array of embedded applications. This particular model comes in a 18-pin PDIP (Plastic Dual In-line Package) and operates at an industrial temperature range, making it suitable for more demanding environments.

At the heart of the PIC16C621A-04I/P is a high-performance RISC CPU, which provides a robust platform for developers with its streamlined instruction set and efficient operation. With a clock speed of 4 MHz, this microcontroller offers a balanced trade-off between power consumption and processing capability, ideal for battery-powered or power-sensitive designs.

This microcontroller features 1.75 KB of program memory and 96 bytes of RAM, allowing it to handle complex tasks and algorithms necessary for modern electronics. Additionally, it includes an EEPROM memory of 128 bytes, which is perfect for storing non-volatile data that must be preserved through power cycles, such as configuration settings or calibration data.

The PIC16C621A-04I/P is equipped with a variety of peripherals that enhance its functionality. It has 13 I/O pins, providing ample connectivity for interfacing with sensors, actuators, and other components. Its built-in features include an 8-bit timer, watchdog timer, and a universal synchronous asynchronous receiver-transmitter (USART) for serial communication, which are essential for real-time applications and data exchange with other devices.

Microchip's PIC microcontrollers are known for their ease of use and support from the MPLAB integrated development environment (IDE), which includes a full suite of software tools for program development and debugging. The PIC16C621A-04I/P also supports in-circuit serial programming (ICSP) for convenient programming and reprogramming in the field, reducing downtime and maintenance costs.

Whether you're designing industrial control systems, consumer electronics, or automotive applications, the PIC16C621A-04I/P offers a reliable and cost-effective solution that engineers and hobbyists alike have come to trust for their embedded projects.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3093 $53.0930
23+ $4.3563 $100.1949
36+ $4.2202 $151.9272
49+ $4.0841 $200.1209
64+ $3.9479 $252.6656
85+ $3.5395 $300.8575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess