EN
  • EN
  • DE

PIC16C621A-04/SO

Part No PIC16C621A-04/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB OTP 18SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 13
Program Memory Size 1.75KB (1K x 14)
Program Memory Type OTP
Data RAM Size 96 x 8
Supply Voltage - Operating 2.5 V to 5.5 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 18-SOIC
Win Source Part Number 1088253-PIC16C621A-04/SO
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16C621A-04/SO CAD Model

Description

Microchip Technology's PIC16C621A-04/SO Microcontroller

The PIC16C621A-04/SO is a powerful 8-bit microcontroller from the renowned semiconductor manufacturer, Microchip Technology. This compact yet versatile integrated circuit is designed to support a wide range of applications, from simple consumer electronics to complex industrial control systems. The PIC16C621A-04/SO comes in a small-outline (SO) package, making it ideal for space-constrained applications.

Key Features

  • CPU: The device features a high-performance RISC CPU, ensuring efficient processing with a minimal instruction set.
  • Operating Speed: It operates at a speed of 4 MHz, which provides a good balance between power consumption and processing capability.
  • Program Memory: Equipped with 1.75 KB of on-board EPROM, this microcontroller offers sufficient space for small to medium-sized applications.
  • Data Memory: The device includes 128 bytes of RAM, allowing for temporary data storage and manipulation during operation.
  • I/O Ports: It features 13 I/O pins, giving designers flexibility to connect a variety of peripherals and implement complex functionalities.
  • Timers: The PIC16C621A-04/SO is equipped with two timers, which are invaluable for time-related operations such as pulse generation and event counting.
  • Power-Saving Modes: It supports various power-saving modes, such as sleep mode, to help reduce power consumption in battery-operated devices.
  • CMOS Technology: Manufactured using CMOS technology, this microcontroller offers low power consumption along with high noise immunity.

Applications

The versatility of the PIC16C621A-04/SO makes it suitable for an array of applications including, but not limited to:

  • Automotive systems
  • Home appliances
  • Security systems
  • Industrial automation
  • Consumer electronics

Reliability and Support

As with all Microchip products, the PIC16C621A-04/SO is backed by a robust support ecosystem. Developers can access a wealth of resources, including development tools, datasheets, application notes, and software libraries, to facilitate the design process and bring products to market faster. Additionally, Microchip's commitment to quality ensures that each microcontroller is tested to meet stringent reliability standards.

Whether you're an experienced engineer or a hobbyist, the PIC16C621A-04/SO offers a flexible and cost-effective solution for a multitude of microcontroller-based designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
Lowest to $3.1721

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3843 $60.9174
42+ $2.7769 $116.6298
65+ $2.6901 $174.8565
89+ $2.6034 $231.7026
115+ $2.5165 $289.3975
154+ $2.2562 $347.4548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,120 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess