Microchip Technology PIC16C57C-04/SS Microcontroller
The PIC16C57C-04/SS is a high-performance, EPROM-based 8-bit CMOS microcontroller from Microchip Technology, designed to deliver advanced features and robust performance in a compact package. This microcontroller is ideal for a wide range of applications in the automotive, industrial, appliances, and consumer electronics sectors.
Featuring a versatile instruction set and a highly efficient RISC architecture, the PIC16C57C-04/SS provides an optimal balance between power consumption and processing speed, operating at a frequency of up to 4 MHz. With its SSOP (Shrink Small Outline Package) form factor, this microcontroller is tailored for space-constrained applications without compromising on functionality.
Key Features:
- CPU: 8-bit CMOS technology with a maximum operating speed of 4 MHz, ensuring efficient processing capabilities for a variety of tasks.
- Memory: Equipped with 3KB of on-chip EPROM for program storage, providing ample space for application code.
- I/O Ports: Offers 20 I/O pins, enabling flexible interfacing with peripheral devices and external components.
- Timers: Includes an 8-bit timer and a prescaler to support timing-related functions and event counting.
- Operating Voltage: Supports a wide voltage range from 2.5V to 5.5V, catering to various power supply requirements.
- Temperature Range: Operates within an industrial temperature range, making it suitable for harsh environments.
The PIC16C57C-04/SS also features a watchdog timer, which helps in maintaining system reliability by resetting the microcontroller in case of software anomalies or unexpected behavior. Additionally, its power-saving SLEEP mode allows the device to conserve power during periods of inactivity, which is crucial for battery-operated devices.
Microchip Technology provides extensive support for the PIC16C57C-04/SS with development tools, including software libraries, compilers, and programmers to streamline the development process. Whether for simple control systems or more complex automation tasks, the PIC16C57C-04/SS microcontroller is a versatile and reliable choice that engineers and designers can count on for their embedded solutions.