EN
  • EN
  • DE

PIC16C57-XT/P

Part No PIC16C57-XT/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3KB OTP 28DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 20
Program Memory Size 3KB (2K x 12)
Program Memory Type OTP
Data RAM Size 72 x 8
Supply Voltage - Operating 3 V to 6.25 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 28-PDIP
Win Source Part Number 061717-PIC16C57-XT/P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C57-XT/P CAD Model

Description

Product Overview: PIC16C57-XT/P Microcontroller

The PIC16C57-XT/P is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. Designed with versatility in mind, this microcontroller is ideal for a wide array of applications ranging from automotive systems to consumer electronics, due to its robust feature set and flexibility.

This 8-bit microcontroller is part of the PIC16C family, which is well-known for its ease of use and low-power consumption. The PIC16C57-XT/P operates at a maximum frequency of 20 MHz, providing a solid balance between power efficiency and processing speed. It is equipped with a generous 3KB of program memory and 72 bytes of RAM, ensuring sufficient space for complex code and data handling.

Key Features:

  • CPU Speed: The PIC16C57-XT/P boasts a CPU speed of up to 5 MIPS, allowing for quick execution of instructions and efficient operation.
  • I/O Ports: It comes with 20 general-purpose I/O pins, providing ample connectivity options for peripherals and other external devices.
  • Timers: With two built-in timers, this MCU can handle time-sensitive tasks with ease, making it suitable for real-time applications.
  • Programmable: The device is fully programmable, offering designers the flexibility to tailor its operation to specific application requirements.
  • Power Consumption: It operates on a low voltage range, from 2.5V to 5.5V, which translates to lower power consumption and longer battery life in portable devices.

The PIC16C57-XT/P is packaged in a 28-pin PDIP (Plastic Dual In-line Package), which is widely used and easy to handle in both prototyping and production environments. Its temperature range of -40°C to +85°C ensures reliable operation in extreme conditions, making it a robust choice for demanding applications.

Whether you're developing simple control systems or complex automation solutions, the PIC16C57-XT/P from Microchip Technology provides a reliable and cost-effective option. Its combination of performance, power efficiency, and design flexibility make it a go-to choice for engineers and hobbyists alike.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6654 $58.2890
75+ $1.3665 $102.4875
115+ $1.3238 $152.2370
160+ $1.2811 $204.9760
205+ $1.2384 $253.8720
275+ $1.1103 $305.3325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess