EN
  • EN
  • DE

74HC02D

Part No 74HC02D
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description IC GATE NOR 4CH 2-INP 14-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type NOR Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5 V to 1.8 V
Logic Level - High 1.5 V to 4.2 V
Max Propagation Delay @ V, Max CL 15ns @ 6V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SO
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 095250-74HC02D
Family Name 74HC02
Introduction Date December 01, 1990
ECCN EAR99
Country of Origin China, Thailand
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74HC02D CAD Model

Description

Product Overview: 74HC02D from NXP

The 74HC02D is a high-speed Si-gate CMOS device from NXP Semiconductors, renowned for its robust performance and versatile functionality. This integrated circuit is part of the 74HC series, which is characterized by the combination of the high noise immunity of CMOS with the speed of NMOS. The 74HC02D specifically is a quad 2-input NOR gate, which is a fundamental component in digital electronics used to implement logical operations.

Key Features

  • Logic Type: Quad 2-input NOR gate
  • Package: The 74HC02D comes in a SO14 (Small Outline Package) which is SMD (Surface-Mount Device) compatible, making it suitable for automated PCB assembly processes.
  • Supply Voltage Range: 2.0 to 6.0 V, accommodating a wide range of applications from low-voltage portable equipment to higher voltage digital systems.
  • Operating Temperature: -40°C to +125°C, ensuring reliable operation under extreme conditions.
  • High-Speed: Typical tpd of 8 ns, providing fast response times for critical applications.
  • Low Power Dissipation: ICC of 1 µA (max) at 25°C, contributing to energy-efficient designs.
  • High Noise Immunity: Characteristic of the CMOS technology used in the 74HC series.
  • Output Capability: Standard outputs with the ability to drive 10 LSTTL loads, which is sufficient for most digital interfacing requirements.
  • Inputs: Include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Applications

The 74HC02D is versatile and can be used in a variety of digital circuits. Common applications include:

  • Logic function implementation
  • Signal gating
  • Function generators
  • Control systems
  • Input/output (I/O) expansion

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable products. The 74HC02D is manufactured under stringent conditions, ensuring that each chip meets the highest standards of performance and durability. This makes the 74HC02D an ideal choice for designers looking for a dependable component for their digital systems.

You May Also Be Interested in

Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
435+ $0.1155 $50.2425
1,055+ $0.0948 $100.0140
1,635+ $0.0918 $150.0930
2,250+ $0.0889 $200.0250
2,915+ $0.0859 $250.3985
3,900+ $0.0770 $300.3000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,000 pieces
MOQ: 435 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess