EN
  • EN
  • DE

PIC16C55A-20I/SO

Part No PIC16C55A-20I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 768B OTP 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 47 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series PIC® 16C
Package Tube
Number of I/O 20
Family Name PIC16C55
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 27
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848617-PIC16C55A-20I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16C55A-20I/SO CAD Model

Description

Microchip Technology PIC16C55A-20I/SO Microcontroller

The PIC16C55A-20I/SO is a high-performance, CMOS fully-static 8-bit microcontroller packed with Microchip Technology's renowned PIC architecture. Designed to operate with a wide range of applications, this microcontroller is ideal for automation, consumer electronics, and embedded systems, providing a versatile solution for designers who require a robust and flexible microcontroller within a compact package.

Featuring a 20 MHz clock speed, the PIC16C55A-20I/SO offers swift processing capabilities, making it suitable for tasks that require quick data manipulation and real-time responses. The device operates in the industrial temperature range (-40°C to +85°C), ensuring reliable performance under varying environmental conditions.

With 12 I/O pins, the PIC16C55A-20I/SO provides ample connectivity for interfacing with sensors, actuators, and other peripherals. Its 1KB of program memory and 25 bytes of data RAM enable it to handle complex tasks and algorithms. Additionally, the microcontroller includes an 8-level deep hardware stack, which simplifies the implementation of nested interrupts and subroutine calls.

The microcontroller is housed in a 28-pin SOIC (Small Outline Integrated Circuit) package, which allows for a compact footprint on PCBs (Printed Circuit Boards), making it an excellent choice for space-constrained applications. Furthermore, the PIC16C55A-20I/SO is equipped with a wide range of features, such as a watchdog timer, power-saving SLEEP mode, and programmable code protection, enhancing the reliability and security of the applications it's used in.

As a product of Microchip Technology, the PIC16C55A-20I/SO is supported by the company's extensive resources, including development tools, software libraries, and customer support. This ensures that developers have access to everything they need to streamline the design process and bring their products to market efficiently.

In summary, the PIC16C55A-20I/SO from Microchip Technology is a versatile and reliable microcontroller that offers a balance of performance, power efficiency, and compact design, making it a top choice for a wide range of electronic applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5853 $58.7559
8+ $16.0707 $128.5656
12+ $15.5682 $186.8184
16+ $15.0658 $241.0528
20+ $14.5634 $291.2680
27+ $13.0573 $352.5471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess