NXP TDA9885T/V5 Integrated IF PLL Demodulator
The NXP TDA9885T/V5 is a high-performance integrated IF (Intermediate Frequency) PLL (Phase-Locked Loop) demodulator designed for television and VCR applications. This advanced component is engineered to provide exceptional demodulation capabilities, making it an ideal choice for manufacturers seeking to enhance their audio and video reception quality.
Key Features
- Integrated PLL Demodulation: The TDA9885T/V5 integrates a phase-locked loop demodulator, ensuring stable and accurate demodulation of IF signals.
- Multi-Standard Support: This component is capable of demodulating B/G, I, D/K, M, and N television standards, offering flexibility for global applications.
- Automatic Gain Control (AGC): With an on-chip AGC circuit, the device maintains optimal signal levels, enhancing performance across various signal conditions.
- Positive or Negative Modulation Handling: The TDA9885T/V5 can handle both positive and negative video modulations, increasing its versatility.
- Minimal External Components: Designed for a simplified circuit, the device requires minimal external components, reducing overall system costs.
Applications
The TDA9885T/V5 is suitable for a wide range of applications, including:
- Television sets
- Video cassette recorders (VCRs)
- Set-top boxes
- Personal video recorders (PVRs)
- Media centers
Technical Specifications
The TDA9885T/V5 operates within the following specifications:
- Supply voltage: 5V
- IF input frequency range: 33.4MHz to 38.9MHz
- Package: SO16
The NXP TDA9885T/V5 stands out as a robust and reliable solution for manufacturers looking to deliver high-quality audio and video experiences to consumers. Its advanced features and support for multiple television standards make it a versatile and indispensable component in modern AV systems.