EN
  • EN
  • DE

PIC16C52-04/P

Part No PIC16C52-04/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description ROM-Based 8-Bit CMOS Microcontroller Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348504-PIC16C52-04/P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C52-04/P CAD Model

Description

Microchip Technology's PIC16C52-04/P Microcontroller

The PIC16C52-04/P is a powerful 8-bit microcontroller from Microchip Technology, renowned for its high-performance and versatility in various applications. This particular model is part of the expansive PIC microcontroller family, which has been widely adopted in the industry for embedded systems due to its reliability and ease of use.

With an operating speed of 4MHz, the PIC16C52-04/P provides a robust platform for applications requiring a balance between power consumption and processing speed. Its EPROM memory type allows for the device to be programmed and then later reprogrammed with new code, making it a flexible choice for iterative development processes and long-term product support.

The device comes in a DIP (Dual In-line Package) form factor with the designation 'P' in its name, indicating a plastic package that is both durable and cost-effective. This makes it suitable for prototyping as well as for final production in consumer electronics, automation, and other embedded systems.

Key features of the PIC16C52-04/P include:

  • EPROM Program Memory: Allows for easy reprogramming and updating of the device's firmware, which is essential for product development and lifecycle management.
  • 25 mA Source/Sink per I/O: Provides sufficient current for driving LEDs and other low-power peripherals directly, simplifying circuit design.
  • Low Power Consumption: Ideal for battery-operated or power-sensitive applications, where efficiency is paramount.
  • Wide Operating Voltage Range: From 2.5V to 5.5V, accommodating various power supply specifications and ensuring compatibility with both TTL and CMOS logic levels.
  • Timer Modules: Includes an 8-bit timer/counter with 8-bit programmable prescaler, enabling precise timing operations and event counting.
  • Watchdog Timer: An essential feature for system reliability, it helps in recovering from unexpected conditions like software lock-ups.

The PIC16C52-04/P is a testament to Microchip Technology's commitment to providing robust and adaptable microcontrollers. Whether for education, hobby projects, or commercial product design, this microcontroller offers a solid foundation for any project requiring a dependable and easy-to-use embedded control solution.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8177 $58.1770
25+ $4.7736 $119.3400
38+ $4.6246 $175.7348
52+ $4.4756 $232.7312
67+ $4.3266 $289.8822
90+ $3.8785 $349.0650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess