EN
  • EN
  • DE

PIC16C505-04I/P

Part No PIC16C505-04I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB OTP 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 11
Program Memory Size 1.5KB (1K x 12)
Program Memory Type OTP
Data RAM Size 72 x 8
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-PDIP
Win Source Part Number 037325-PIC16C505-04I/P
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16C505-04I/P CAD Model

Description

Microchip Technology's PIC16C505-04I/P Microcontroller

The PIC16C505-04I/P is a high-performance, 8-bit microcontroller crafted by Microchip Technology, a leader in providing smart, connected, and secure embedded control solutions. This microcontroller is designed to cater to a wide range of applications, from industrial controls to consumer electronics, automotive systems, and more. The PIC16C505-04I/P offers a perfect blend of power efficiency, versatility, and reliability, making it an excellent choice for designers looking to optimize their projects.

Key Features of the PIC16C505-04I/P:

  • CPU: The device is built around a powerful PIC architecture which provides a balanced combination of speed and power consumption. Its CPU can operate at a maximum speed of 4 MHz, ensuring swift processing capabilities for time-sensitive applications.
  • Program Memory: It boasts 1.5KB of on-board flash memory, allowing for robust program storage without the need for external memory components.
  • RAM: The microcontroller comes with 72 bytes of RAM, facilitating efficient data handling and temporary storage for intermediate calculations.
  • I/O Pins: With 12 general-purpose I/O pins, this microcontroller provides ample connectivity options for peripherals and other components, enhancing its adaptability to various tasks and circuit designs.
  • Timers: It includes an 8-bit timer and a watchdog timer, which are critical for time-based operations and system reliability, respectively.
  • Operating Voltage: The PIC16C505-04I/P operates within a voltage range of 2.5V to 5.5V, making it suitable for both low-power and standard power applications.
  • Temperature Range: This microcontroller is designed to perform reliably across a wide temperature range from -40°C to +85°C, ensuring stability in varied environmental conditions.
  • Package: Encased in a PDIP (Plastic Dual In-line Package), the PIC16C505-04I/P is easy to handle and integrate into PCBs, with a pin count of 14 pins that facilitates straightforward interfacing.

The PIC16C505-04I/P is not only robust in its feature set but also supported by Microchip's comprehensive development tools, software libraries, and extensive documentation. This support simplifies the development process and accelerates time-to-market for designers and engineers. Whether you are working on a simple hobby project or a complex industrial system, the PIC16C505-04I/P provides a reliable and cost-effective solution that can meet the demands of your application.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess