EN
  • EN
  • DE

PIC16C505-04/P

Part No PIC16C505-04/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB OTP 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 11
Program Memory Size 1.5KB (1K x 12)
Program Memory Type OTP
Data RAM Size 72 x 8
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 14-PDIP
Win Source Part Number 045815-PIC16C505-04/P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C505-04/P CAD Model

Description

Product Overview: PIC16C505-04/P by Microchip Technology

The PIC16C505-04/P is a versatile 8-bit microcontroller designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This particular model comes in a DIP (Dual In-line Package) form, making it suitable for breadboard prototyping and through-hole PCB designs. The PIC16C505-04/P operates at a standard voltage range and is clocked at 4 MHz, providing a balanced performance for a wide array of applications.

Key Features

  • Memory: The device includes 1.5 KB of on-chip program memory, which is sufficient for simple to moderately complex tasks.
  • I/O Ports: It offers 12 I/O pins, providing flexibility in interfacing with external peripherals such as sensors, actuators, and displays.
  • Timers: It is equipped with an 8-bit timer and a watchdog timer, essential for time-sensitive operations and system reliability.
  • Oscillator: An internal RC oscillator helps reduce external component count, thereby simplifying design and reducing costs.
  • Power-saving Modes: Features power-saving sleep mode, which is crucial for battery-powered or energy-efficient applications.

Applications

The PIC16C505-04/P is ideal for a diverse range of applications, including:

  • Consumer Electronics
  • Automotive Accessories
  • Industrial Control Systems
  • Home Automation Devices
  • Small-Scale Robotics

Programming and Compatibility

Programmable with Microchip's MPLAB IDE and requiring minimal external components, the PIC16C505-04/P is user-friendly for developers. Its compatibility with various programmer and debugger tools makes it a go-to choice for both hobbyists and professionals.

Quality and Support

As with all Microchip products, the PIC16C505-04/P is backed by the company's commitment to quality. Technical support, comprehensive documentation, and a wide community of users ensure that developers have all the resources they need to implement this microcontroller in their projects effectively.

Whether you're designing a simple hobby project or a complex industrial system, the PIC16C505-04/P offers a reliable, cost-effective solution with its robust feature set and ease of use.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3095 $53.0950
23+ $4.3565 $100.1995
36+ $4.2204 $151.9344
49+ $4.0843 $200.1307
64+ $3.9481 $252.6784
85+ $3.5397 $300.8745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 380 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess