EN
  • EN
  • DE

SPC58NG84E7QEH0X

Part No SPC58NG84E7QEH0X
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description CONTROLLER / PROCESSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201625-SPC58NG84E7QEH0X
Manufacturer STMicroelectronics
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series Automotive, AEC-Q100, SPC58
Package Bulk
Product Status Active
Core Processor e200z4
Core Size 32-Bit Tri-Core
Speed 180MHz
Connectivity CANbus, Ethernet, FlexRay, I²C, LINbus, SPI, UART/USART
Peripherals DMA, POR, Temp Sensor, WDT
Program Memory Size 6MB (6M x 8)
Ultra Librarian 3D Model Ultra Librarian SPC58NG84E7QEH0X CAD Model

Description

SPC58NG84E7QEH0X - STMicroelectronics Microcontroller

The SPC58NG84E7QEH0X is a state-of-the-art microcontroller unit (MCU) from STMicroelectronics, designed for automotive and high-reliability applications. This powerful MCU is part of the SPC58 N Line, which is well-known for its robust performance and advanced features tailored to meet the stringent requirements of the automotive industry.

Key Features

  • Core: The SPC58NG84E7QEH0X is built around a dual-core e200z4d Power Architecture with a maximum frequency of 180 MHz, offering high computing power and efficient parallel processing capabilities.
  • Memory: It comes equipped with 6MB of Flash memory and 768KB of RAM, providing ample space for complex applications and data storage.
  • Security: Enhanced security features include a Hardware Security Module (HSM), which is essential for cryptographic operations and secure communication in connected vehicles.
  • Communication Interfaces: A wide array of communication interfaces such as CAN FD, FlexRay, LIN, and Ethernet ensures versatile connectivity options for various automotive networks.
  • ADCs: Multiple 12-bit analog-to-digital converters (ADCs) allow for precise sensor data acquisition, critical in automotive control systems.
  • Temperature Range: The device operates over an extended temperature range from -40°C to +150°C, making it reliable under extreme conditions.

Applications

The SPC58NG84E7QEH0X is ideal for a range of automotive applications, including:

  • Engine Control Units (ECUs)
  • Transmission Control Units (TCUs)
  • Advanced Driver Assistance Systems (ADAS)
  • Gateway Modules
  • Body Control Modules (BCMs)

This MCU is also suitable for other high-reliability applications that require robust performance, complex data processing, and secure communications.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The SPC58NG84E7QEH0X is manufactured with a focus on reliability and longevity, making it a trusted choice for automotive manufacturers and suppliers worldwide.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess