EN
  • EN
  • DE

PIC12LF1840T-I/SN

Part No PIC12LF1840T-I/SN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 8-SOIC
Manufacturer Microchip Technology
Series PIC® XLP™ 12F
Package Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 5
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 4x10b; D/A 1x5b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name PIC12LF1840
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889353-PIC12LF1840T-I/SN
Ultra Librarian 3D Model Ultra Librarian PIC12LF1840T-I/SN CAD Model

Description

Microchip Technology's PIC12LF1840T-I/SN Microcontroller

The PIC12LF1840T-I/SN is a powerful and versatile 8-bit microcontroller from Microchip Technology, designed to cater to a wide range of applications. This compact, yet feature-rich MCU is part of Microchip's renowned PIC12 family, known for its low power consumption and high performance. It is particularly suitable for embedded systems that require a mix of power efficiency and functionality in a small form factor.

The PIC12LF1840T-I/SN comes in a space-saving 8-pin SOIC package, making it an ideal choice for applications with limited PCB real estate. Despite its small size, it boasts an impressive array of features, including a built-in 32 MHz internal oscillator, which eliminates the need for an external clock source, thus reducing the overall component count and system cost.

One of the standout features of this microcontroller is its integrated eXtreme Low-Power (XLP) technology. The XLP technology ensures that the device operates with minimal power consumption, making it perfect for battery-powered or energy-harvesting applications. With sleep currents as low as 20 nA, this MCU can greatly extend the battery life of portable devices.

Additionally, the PIC12LF1840T-I/SN is equipped with 7 KB of Flash memory and 256 bytes of RAM, providing ample space for application code and data storage. It also includes an Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels which allows for efficient operation and programming. The device supports various peripherals, such as an integrated 10-bit Analog-to-Digital Converter (ADC), comparators, and a serial communication module that supports I²C, SPI, and UART protocols, offering designers flexibility in interfacing with other components.

With a wide operating voltage range of 1.8V to 3.6V, the PIC12LF1840T-I/SN can accommodate various power supply configurations, further enhancing its adaptability to different application scenarios. It is also characterized by its robustness, with an extended temperature range and the ability to withstand harsh environments, making it suitable for industrial, automotive, and consumer electronics applications.

Overall, the PIC12LF1840T-I/SN from Microchip Technology is a highly reliable microcontroller that offers a perfect blend of power efficiency, performance, and integration, ideal for designers looking to optimize their embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8034 $52.2210
155+ $0.6592 $102.1760
235+ $0.6386 $150.0710
325+ $0.6180 $200.8500
420+ $0.5974 $250.9080
565+ $0.5356 $302.6140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 102,200 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess