EN
  • EN
  • DE

PIC24EP256GP204T-I/ML

Part No PIC24EP256GP204T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 44QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 44-QFN (8x8)
Manufacturer Microchip Technology
Series PIC® 24EP
Package Reel - TR
Core Processor PIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 35
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 9x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-VQFN Exposed Pad
Case / Package 44-QFN (8x8)
Family Name PIC24EP256GP204
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1600
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930541-PIC24EP256GP204T-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC24EP256GP204T-I/ML CAD Model

Description

Microchip Technology's PIC24EP256GP204T-I/ML Microcontroller

The PIC24EP256GP204T-I/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its exceptional efficiency, versatility, and power. This 16-bit MCU is part of the PIC24E series, which is designed to cater to the demanding needs of modern embedded control systems. With its enhanced features, it is an ideal choice for a wide range of applications including industrial control, automotive systems, medical devices, and IoT applications.

Key Features:

  • CPU: The MCU is equipped with a modified Harvard architecture that allows it to perform at up to 70 MIPS (Million Instructions Per Second), ensuring swift execution of complex algorithms and control processes.
  • Memory: It boasts 256 KB of flash memory and 16 KB of RAM, providing ample space for application code and data storage without the need for external memory components.
  • Digital Signal Processing: The device includes a set of DSP instructions which enable efficient computation for digital signal processing applications.
  • Robust I/O Capabilities: The MCU features a rich set of peripherals including timers, input capture, output compare, standard communication interfaces like UART, SPI, and I2C, and can handle various analog signals with its 12-bit Analog-to-Digital Converters (ADCs).
  • Low Power Consumption: With multiple power management modes, the PIC24EP256GP204T-I/ML excels in power-sensitive applications, minimizing energy consumption during idle or low-activity periods.
  • Extended Temperature Range: This MCU is designed to operate reliably in extreme conditions, with an operational temperature range from -40°C to +85°C.
  • Package: The device comes in a 44-pin QFN package, which is ideal for space-constrained applications due to its compact footprint.

Applications:

The versatility of the PIC24EP256GP204T-I/ML allows it to be integrated into a multitude of projects. Its processing power and extensive peripheral set make it suitable for advanced motor control, smart sensors, automation systems, and portable devices. Its robust design ensures reliable operation even in harsh environments, making it a preferred choice for industrial and automotive applications.

With Microchip's commitment to long-term availability and support, the PIC24EP256GP204T-I/ML is not just a component but a dependable foundation for your next innovative project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess