EN
  • EN
  • DE

PIC12LF1822T-I/SNV01

Part No PIC12LF1822T-I/SNV01
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348498-PIC12LF1822T-I/SNV01
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC12LF1822T-I/SNV01 CAD Model

Description

Product Overview: PIC12LF1822T-I/SNV01

The PIC12LF1822T-I/SNV01 is a high-performance, 8-bit microcontroller from Microchip Technology, designed for a vast array of applications ranging from consumer electronics to industrial control systems. This compact, yet powerful MCU is built on Microchip's advanced technology, ensuring reliable operation and enhanced functionality in a tiny package.

Key Features

  • Advanced RISC Architecture: The PIC12LF1822T-I/SNV01 is based on a sophisticated Reduced Instruction Set Computing (RISC) architecture that enables the execution of most instructions in a single cycle, leading to increased efficiency and speed.
  • Enhanced Mid-range Core: With 49 Instructions, 16 Stack Levels, and an operating speed of up to 32 MHz, this MCU provides a balanced combination of performance and power consumption.
  • Integrated Analog Features: It comes equipped with a 10-bit Analog-to-Digital Converter (ADC), Comparator, and a fixed voltage reference (FVR) module to support complex analog functions.
  • Memory Resources: The device boasts 3.5 KB of Flash Memory, 128 Bytes of EEPROM, and 256 Bytes of RAM, providing ample space for application code and data storage.
  • Low-Power Operation: This microcontroller is optimized for low-power applications, featuring multiple sleep modes, a Power-Saving Idle mode, and an ultra-low-power PMM (Power-Managed Modes) for extended battery life.
  • Peripheral Features: It includes versatile peripherals such as a 16-bit timer, two 8-bit timers, a Master Synchronous Serial Port (MSSP) with SPI and I²C capabilities, and an Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART).
  • Temperature Range: The device operates over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Package: It is offered in an 8-pin SNV package, which is ideal for space-constrained applications.

Applications

The PIC12LF1822T-I/SNV01 is versatile enough to be used in a variety of applications, including but not limited to:

  • Automotive systems
  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Internet of Things (IoT) devices

Conclusion

The PIC12LF1822T-I/SNV01 microcontroller from Microchip Technology is a robust, feature-rich solution for designers looking to develop compact, efficient, and reliable embedded systems. Its integration of analog features, memory resources, and low-power operation modes make it an excellent choice for a wide range of applications.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1966 $59.8300
120+ $0.9818 $117.8160
185+ $0.9517 $176.0645
255+ $0.9205 $234.7275
325+ $0.8905 $289.4125
435+ $0.7981 $347.1735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,910 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess