EN
  • EN
  • DE

PIC12LF1822-I/P

Part No PIC12LF1822-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 8DIP / PIC PIC® XLP™ 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 6
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 4x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number PIC12LF1822
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC12LF1822IP
Standard Package 60
Win Source Part Number 1318834-PIC12LF1822-I/P
Ultra Librarian 3D Model Ultra Librarian PIC12LF1822-I/P CAD Model

Description

Microchip Technology's PIC12LF1822-I/P Microcontroller

The PIC12LF1822-I/P is a powerful and versatile 8-bit microcontroller from Microchip Technology, designed to cater to a wide range of embedded applications. This microcontroller is part of the PIC12F family and is well-suited for projects that require a compact, yet feature-rich MCU. Its small form factor, packaged in a PDIP-8 (Plastic Dual In-line Package), makes it an ideal choice for space-constrained applications.

At the heart of the PIC12LF1822-I/P is a high-performance RISC CPU with a rich set of peripherals. The MCU operates at a frequency of up to 32 MHz with an internal oscillator, eliminating the need for external clock components and thereby reducing system costs. Furthermore, this microcontroller supports a wide operating voltage range from 1.8V to 3.6V, which is crucial for battery-operated and portable devices.

The device comes with 3.5 KB of flash memory, providing ample space for application code, and 128 bytes of EEPROM for non-volatile data storage. Additionally, it boasts 256 bytes of RAM, ensuring smooth operation and data processing. The PIC12LF1822-I/P is also equipped with an array of peripherals, including an integrated 10-bit Analog-to-Digital Converter (ADC), comparators, and a Capture/Compare/PWM (CCP) module, which are invaluable for handling analog signals and implementing precise timing and control operations.

Communication with other devices is made easy with the inclusion of I2C, SPI, and USART interfaces, allowing for versatile connectivity options. The microcontroller also features Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels, which can lead to more efficient code execution.

Developers will appreciate the extended temperature range of -40°C to +85°C, which ensures reliable operation in extreme environments. With its low power consumption, the PIC12LF1822-I/P is also an excellent choice for energy-sensitive applications. The MCU supports several power-saving modes, making it possible to optimize power usage according to the needs of the application.

In summary, the PIC12LF1822-I/P from Microchip Technology is a compact, yet powerful microcontroller that offers a perfect blend of performance, versatility, and reliability for a myriad of embedded applications. Its integrated features and ease of use make it a go-to choice for both hobbyists and professional developers alike.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
Lowest to $3.1721

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1721 $60.2699
45+ $2.6028 $117.1260
69+ $2.5215 $173.9835
95+ $2.4402 $231.8190
123+ $2.3587 $290.1201
164+ $2.1148 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 370 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess