EN
  • EN
  • DE

PIC12LF1572-I/SN

Part No PIC12LF1572-I/SN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-SOIC
Manufacturer Microchip Technology
Series PIC® 12F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity LINbus, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 6
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 4x10b; D/A 1x5b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name PIC12LF1572
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889347-PIC12LF1572-I/SN
Ultra Librarian 3D Model Ultra Librarian PIC12LF1572-I/SN CAD Model

Description

Microchip Technology's PIC12LF1572-I/SN Microcontroller

The PIC12LF1572-I/SN is a powerful and versatile 8-bit microcontroller from Microchip Technology, designed to cater to a wide array of applications ranging from consumer electronics to industrial control systems. This compact, yet feature-rich MCU is part of Microchip's esteemed PIC12 family, known for their reliability and ease of use.

Key Features:

  • Core: The device boasts a high-performance RISC CPU with a 16-bit wide instruction set that ensures easy programming and fast execution of commands.
  • Memory: It comes with 3.5 KB of flash memory, providing ample space for application code, and 128 bytes of EEPROM for non-volatile data storage.
  • I/O and Peripherals: The MCU includes 6 I/O pins, a 10-bit Analog-to-Digital Converter (ADC) with up to 4 channels, and a 5-bit Digital-to-Analog Converter (DAC) which enables analog output capabilities.
  • Communication: Integrated communication peripherals include I2C, SPI, and UART for versatile serial communication options.
  • Timers: It features various timers, including a 16-bit timer, an 8-bit timer, and additional 8-bit timers for flexible timing operations.
  • Operating Voltage: The microcontroller operates at a low voltage range of 1.8V to 3.6V, making it suitable for battery-operated and power-sensitive applications.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, the PIC12LF1572-I/SN is resilient and reliable under extreme conditions.
  • Package: It is available in a compact 8-pin SOIC package, allowing for a minimal footprint on printed circuit boards.

The PIC12LF1572-I/SN is equipped with Microchip's XLP (eXtreme Low Power) technology, ensuring minimal power consumption during operation and sleep modes, which is critical for portable and power-sensitive devices. Its rich set of built-in features, along with the support for Microchip's MPLAB® Code Configurator (MCC), simplifies development and reduces time to market.

Whether you're designing a simple prototype or a complex system, the PIC12LF1572-I/SN provides a cost-effective solution without compromising on performance, making it an excellent choice for designers looking to leverage the power and flexibility of Microchip's microcontrollers.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3329 $53.3160
95+ $1.0937 $103.9015
145+ $1.0595 $153.6275
200+ $1.0253 $205.0600
255+ $0.9911 $252.7305
340+ $0.8886 $302.1240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,177 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess