EN
  • EN
  • DE

PIC12LF1552T-I/SN

Part No PIC12LF1552T-I/SN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-SOIC
Manufacturer Microchip Technology
Series PIC® 12F
Package Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 5
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 4x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name PIC12LF1552
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889346-PIC12LF1552T-I/SN
Ultra Librarian 3D Model Ultra Librarian PIC12LF1552T-I/SN CAD Model

Description

Microchip Technology PIC12LF1552T-I/SN

The Microchip Technology PIC12LF1552T-I/SN is a powerful and versatile 8-bit microcontroller that offers a perfect blend of performance and low-power operation. This microcontroller is part of Microchip's extensive PIC12 family, known for its compact size and robust feature set, making it an ideal choice for a wide range of applications in embedded systems.

The PIC12LF1552T-I/SN comes in an 8-pin SOIC package, making it suitable for space-constrained applications. It operates on a wide voltage range of 2.3V to 5.5V, allowing for flexible power management and compatibility with various electronic components. This microcontroller is particularly well-suited for battery-operated devices due to its low power consumption.

One of the standout features of the PIC12LF1552T-I/SN is its integrated 10-bit Analog-to-Digital Converter (ADC), which provides precise analog input measurement capabilities. This feature is essential for sensor interfacing and data acquisition tasks, where accurate analog signal processing is required.

The device also includes 3.5KB of flash memory, giving developers ample space to store application code and data. With 256 bytes of RAM and 128 bytes of EEPROM, the PIC12LF1552T-I/SN can handle a variety of tasks and data storage needs. The EEPROM provides reliable data retention and can be used to store configuration settings or other persistent data.

For communication purposes, the microcontroller boasts an I2C interface, allowing it to connect and communicate with other I2C-compatible devices. This is particularly useful for creating complex embedded systems that require multiple microcontrollers or peripherals to work in unison.

Moreover, the PIC12LF1552T-I/SN is equipped with an Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels, which facilitates efficient processing and task management. Its extensive interrupt capability ensures responsive and real-time operation, critical for time-sensitive applications.

In summary, the Microchip Technology PIC12LF1552T-I/SN is a feature-rich, low-power microcontroller that is perfect for a variety of applications, from simple gadgets to sophisticated industrial controls. Its small form factor, combined with its powerful capabilities and energy efficiency, make it a go-to choice for designers and engineers looking to develop compact, high-performance electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2625 $50.5000
100+ $1.0359 $103.5900
150+ $1.0035 $150.5250
210+ $0.9712 $203.9520
270+ $0.9388 $253.4760
360+ $0.8417 $303.0120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,740 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess