EN
  • EN
  • DE

PIC12F683-I/MF

Part No PIC12F683-I/MF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit PIC RISC 3.5KB Flash 5V Automotive 8-Pin DFN-S EP Tube / IC MCU 8BIT 3.5KB FLASH 8DFNS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 5
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 128 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 4x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-DFN-S (6x5)
Win Source Part Number 090476-PIC12F683-I/MF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PIC12F683
Introduction Date November 07, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC12F683-I/MF CAD Model

Description

The PIC12F683-I/MF from Microchip Technology is a versatile and powerful microcontroller that offers a compact and cost-effective solution for a wide range of applications. This 8-bit microcontroller is part of the PIC12 family and comes in a space-saving 8-pin, small-outline integrated circuit (SOIC) package, making it ideal for projects where space is at a premium.

Key Features:

  • High-Performance RISC CPU: Features a baseline architecture with 35 single-word instructions, all of which execute in a single cycle, barring program branches which take two cycles.
  • Flash Memory: Comes with 3.5KB of on-board programmable flash memory, allowing for easy updates and code changes during the development process and beyond.
  • RAM and EEPROM: Equipped with 128 bytes of RAM and 256 bytes of EEPROM, providing ample storage for data variables and calibration parameters that need to persist across power cycles.
  • Integrated Oscillator: Features an internal 8MHz oscillator, eliminating the need for external clock components and further reducing the overall bill of materials.
  • Wide Operating Voltage: Operates across a voltage range of 2.0V to 5.5V, offering flexibility for both battery-powered and powered applications.
  • Analog-to-Digital Converter: Includes a 10-bit, 4-channel ADC, enabling the microcontroller to interface with analog sensors and perform accurate measurements.
  • Peripheral Features: Offers several integrated peripherals such as a comparator, PWM, timers, and more, to support complex tasks without additional components.
  • Power-Saving Modes: Supports multiple power-saving modes, including sleep, idle, and doze, to help reduce power consumption and extend battery life in portable applications.

Applications:

The PIC12F683-I/MF is an excellent choice for applications requiring a small form factor and low power consumption, such as in consumer electronics, automotive systems, industrial controls, and Internet of Things (IoT) devices. Its robust feature set and ease of programmability make it suitable for a broad range of uses, from simple LED drivers to complex, multi-sensor systems.

With its combination of performance, integrated features, and ease of use, the PIC12F683-I/MF from Microchip Technology is a go-to microcontroller for designers looking to optimize their products for performance and cost.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4465 $67.2325
11+ $11.0337 $121.3707
17+ $10.6884 $181.7028
23+ $10.3442 $237.9166
29+ $9.9988 $289.9652
39+ $8.9651 $349.6389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess